Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ NXP Semiconductors DEVKIT-MPC5744P
DEVKIT-MPC5744P
Active
Embedded MCU, DSP Evaluation Boards
Description:
MPC5744P EVAL BRD
Manufacturer:
NXP Semiconductors
Datasheet:
DEVKIT-MPC5744P Datasheet
History Price: $116.97
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DEVKIT-MPC5744P Specification
Specification
Part No
DEVKIT-MPC5744P
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
-
Utilized IC / Part
MPC5744P
Mounting Type
Fixed
Contents
Board(s)
DEVKIT-MPC5744P PDF Datasheet
DEVKIT-MPC5744P Datasheet
Click and Download: DEVKIT-MPC5744P Datasheet
DEVKIT-MPC5744P Related Parts
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEVKIT-MPC5744P Compare Parts
DEVKIT-MPC5744P vs DEVKIT-S12ZVL
DEVKIT-MPC5744P vs DEVKIT-S12ZVC
DEVKIT-MPC5744P vs DEVKIT-S12XE
DEVKIT-MPC5744P vs DEVKIT-S12VRP
DEVKIT-MPC5744P vs DEVKIT-S12VR64
DEVKIT-MPC5744P vs DEVKIT-S12G128
DEVKIT-MPC5744P vs DEVKIT-MPC5748G
DEVKIT-MPC5744P vs DEV-21326
DEVKIT-MPC5744P vs DEV-20360
DEVKIT-MPC5744P vs DEV-20359
DEVKIT-MPC5744P vs DEV-19958
DEVKIT-MPC5744P vs DEV-18771
DEVKIT-MPC5744P vs DEV-18721
DEVKIT-MPC5744P vs DEV-18439
DEVKIT-MPC5744P vs DEV-18288
DEVKIT-MPC5744P vs DEV-18158
DEVKIT-MPC5744P vs DEV-17809
DEVKIT-MPC5744P vs DEV-17745
DEVKIT-MPC5744P vs DEV-17720
DEVKIT-MPC5744P vs DEV-17717
DEVKIT-MPC5744P vs DEV-17713
DEVKIT-MPC5744P vs DEV-17712
DEVKIT-MPC5744P vs DEV-17283
DEVKIT-MPC5744P vs DEV-17256
DEVKIT-MPC5744P vs DEV-17244
DEVKIT-MPC5744P vs DEV-16996
DEVKIT-MPC5744P vs DEV-16791
DEVKIT-MPC5744P vs DEV-16771
DEVKIT-MPC5744P vs DEV-16402
DEVKIT-MPC5744P vs DEV-16401
DEVKIT-MPC5744P vs DEV-16271
DEVKIT-MPC5744P vs DEV-16267
DEVKIT-MPC5744P vs DEV-15799
DEVKIT-MPC5744P vs DEV-15795
DEVKIT-MPC5744P vs DEV-15594
DEVKIT-MPC5744P vs DEV-15583
DEVKIT-MPC5744P vs DEV-15423
DEVKIT-MPC5744P vs DEV-15297
DEVKIT-MPC5744P vs DEV-15170
DEVKIT-MPC5744P vs DEV-15123
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****