EVAL-CN0172-SDPZ
EVAL-CN0172-SDPZ
Active
Description:  EVAL BOARD FOR ADT7320
Manufacturer:  Analog Devices
History Price: $194.53
In Stock: 26800
EVAL-CN0172-SDPZ Specification
Specification
Part No
EVAL-CN0172-SDPZ
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
Circuits from the Lab?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-20癈 ~ 105癈
Interface
SPI
Sensitivity
?.25癈
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AD7793, ADT7320
EVAL-CN0172-SDPZ PDF Datasheet
EVAL-CN0172-SDPZ Related Parts
EVAL.BH1603FVC
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVAL-CN0172-SDPZ Compare Parts
  • EVAL-CN0172-SDPZ vs EVALZ-ADPD2212
  • EVAL-CN0172-SDPZ vs EVALZ-ADPD2211
  • EVAL-CN0172-SDPZ vs EVAL-TMP05/06EBZ
  • EVAL-CN0172-SDPZ vs EVALSHNBV01TOBO1
  • EVAL-CN0172-SDPZ vs EVALSHNBV01DPS422TOBO1
  • EVAL-CN0172-SDPZ vs EVALSHNBV01DPS368TOBO1
  • EVAL-CN0172-SDPZ vs EVALSHNBV01DPS310TOBO1
  • EVAL-CN0172-SDPZ vs EVALSENSMARTALARMTOBO2
  • EVAL-CN0172-SDPZ vs EVALPASCO2SENSOR2GOTOBO1
  • EVAL-CN0172-SDPZ vs EVALPASCO2MINIBOARDTOBO1
  • EVAL-CN0172-SDPZ vs EVALKIT-VL6180X
  • EVAL-CN0172-SDPZ vs EVAL-CN0537-ARDZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0533-EBZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0532-EBZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0429-EBZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0428-EBZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0407-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0343-EB1Z
  • EVAL-CN0172-SDPZ vs EVAL-CN0319-EB1Z
  • EVAL-CN0172-SDPZ vs EVAL-CN0303-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0300-EB1Z
  • EVAL-CN0172-SDPZ vs EVAL-CN0287-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0274-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0241-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0240-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0234-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0221-EB1Z
  • EVAL-CN0172-SDPZ vs EVAL-CN0206-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-CN0189-SDPZ
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS800Z-RG
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS800Z-M
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS800Z-EY
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS652Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS649Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS646Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS642Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS624Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS623Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS622Z
  • EVAL-CN0172-SDPZ vs EVAL-ADXRS620Z
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store