Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Kionix Inc EVAL-KXTJ2-1009
EVAL-KXTJ2-1009
Obsolete
Sensor Evaluation Boards
Description:
EVAL BOARD FOR KXTJ2-1009
Manufacturer:
Kionix Inc
Datasheet:
EVAL-KXTJ2-1009 Datasheet
History Price: $37.88
In Stock: 8720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-KXTJ2-1009 Specification
Specification
Part No
EVAL-KXTJ2-1009
Category
Sensor Evaluation Boards
Manufacturer
Kionix Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g
Interface
I2C, Serial
Sensitivity
1024 count/g
Voltage - Supply
1.71V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
KXTJ2-1009
EVAL-KXTJ2-1009 PDF Datasheet
EVAL-KXTJ2-1009 Datasheet
Click and Download: EVAL-KXTJ2-1009 Datasheet
EVAL-KXTJ2-1009 Related Parts
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVAL-KXTJ2-1009 Compare Parts
EVAL-KXTJ2-1009 vs EVALZ-ADPD2212
EVAL-KXTJ2-1009 vs EVALZ-ADPD2211
EVAL-KXTJ2-1009 vs EVAL-TMP05/06EBZ
EVAL-KXTJ2-1009 vs EVALSHNBV01TOBO1
EVAL-KXTJ2-1009 vs EVALSHNBV01DPS422TOBO1
EVAL-KXTJ2-1009 vs EVALSHNBV01DPS368TOBO1
EVAL-KXTJ2-1009 vs EVALSHNBV01DPS310TOBO1
EVAL-KXTJ2-1009 vs EVALSENSMARTALARMTOBO2
EVAL-KXTJ2-1009 vs EVALPASCO2SENSOR2GOTOBO1
EVAL-KXTJ2-1009 vs EVALPASCO2MINIBOARDTOBO1
EVAL-KXTJ2-1009 vs EVALKIT-VL6180X
EVAL-KXTJ2-1009 vs EVAL-CN0537-ARDZ
EVAL-KXTJ2-1009 vs EVAL-CN0533-EBZ
EVAL-KXTJ2-1009 vs EVAL-CN0532-EBZ
EVAL-KXTJ2-1009 vs EVAL-CN0429-EBZ
EVAL-KXTJ2-1009 vs EVAL-CN0428-EBZ
EVAL-KXTJ2-1009 vs EVAL-CN0407-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0343-EB1Z
EVAL-KXTJ2-1009 vs EVAL-CN0319-EB1Z
EVAL-KXTJ2-1009 vs EVAL-CN0303-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0300-EB1Z
EVAL-KXTJ2-1009 vs EVAL-CN0287-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0274-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0241-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0240-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0234-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0221-EB1Z
EVAL-KXTJ2-1009 vs EVAL-CN0206-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0189-SDPZ
EVAL-KXTJ2-1009 vs EVAL-CN0172-SDPZ
EVAL-KXTJ2-1009 vs EVAL-ADXRS800Z-RG
EVAL-KXTJ2-1009 vs EVAL-ADXRS800Z-M
EVAL-KXTJ2-1009 vs EVAL-ADXRS800Z-EY
EVAL-KXTJ2-1009 vs EVAL-ADXRS652Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS649Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS646Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS642Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS624Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS623Z
EVAL-KXTJ2-1009 vs EVAL-ADXRS622Z
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.