Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Bosch Sensortec EVALUATION KIT BOARD BME688
EVALUATION KIT BOARD BME688
Active
Sensor Evaluation Boards
Description:
EVALUATION KIT FOR BME688
Manufacturer:
Bosch Sensortec
Datasheet:
EVALUATION KIT BOARD BME688 Datasheet
History Price: $35.35
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALUATION KIT BOARD BME688 Specification
Specification
Part No
EVALUATION KIT BOARD BME688
Category
Sensor Evaluation Boards
Manufacturer
Bosch Sensortec
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gas, Humidity, Pressure, Temperature
Sensing Range
-40 ~ 85癈, 300 ~ 1100 hPa, 0 ~ 100% RH
Interface
I2C, Serial, SPI
Sensitivity
?癈, ?%, ?.6hPa
Voltage - Supply
1.71V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
BME688
EVALUATION KIT BOARD BME688 PDF Datasheet
EVALUATION KIT BOARD BME688 Datasheet
Click and Download: EVALUATION KIT BOARD BME688 Datasheet
EVALUATION KIT BOARD BME688 Related Parts
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVALUATION KIT BOARD BME688 Compare Parts
EVALUATION KIT BOARD BME688 vs EVALZ-ADPD2212
EVALUATION KIT BOARD BME688 vs EVALZ-ADPD2211
EVALUATION KIT BOARD BME688 vs EVAL-TMP05/06EBZ
EVALUATION KIT BOARD BME688 vs EVALSHNBV01TOBO1
EVALUATION KIT BOARD BME688 vs EVALSHNBV01DPS422TOBO1
EVALUATION KIT BOARD BME688 vs EVALSHNBV01DPS368TOBO1
EVALUATION KIT BOARD BME688 vs EVALSHNBV01DPS310TOBO1
EVALUATION KIT BOARD BME688 vs EVALSENSMARTALARMTOBO2
EVALUATION KIT BOARD BME688 vs EVALPASCO2SENSOR2GOTOBO1
EVALUATION KIT BOARD BME688 vs EVALPASCO2MINIBOARDTOBO1
EVALUATION KIT BOARD BME688 vs EVALKIT-VL6180X
EVALUATION KIT BOARD BME688 vs EVAL-CN0537-ARDZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0533-EBZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0532-EBZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0429-EBZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0428-EBZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0407-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0343-EB1Z
EVALUATION KIT BOARD BME688 vs EVAL-CN0319-EB1Z
EVALUATION KIT BOARD BME688 vs EVAL-CN0303-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0300-EB1Z
EVALUATION KIT BOARD BME688 vs EVAL-CN0287-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0274-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0241-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0240-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0234-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0221-EB1Z
EVALUATION KIT BOARD BME688 vs EVAL-CN0206-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0189-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-CN0172-SDPZ
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS800Z-RG
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS800Z-M
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS800Z-EY
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS652Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS649Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS646Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS642Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS624Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS623Z
EVALUATION KIT BOARD BME688 vs EVAL-ADXRS622Z
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.