HPS-OOBE-A
HPS-OOBE-A
Active
Description:  STRATIX 10 HPS IO48 OOBE DAUGHTE
Manufacturer:  Intel
Datasheet:   HPS-OOBE-A Datasheet
History Price: $250
In Stock: 20800
HPS-OOBE-A Specification
Specification
Part No
HPS-OOBE-A
Category
Expansion Boards, Daughter Cards
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Stratix
Platform
-
Type
-
Function
-
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.