☰
TMC2160-EVAL
TMC2160-EVAL
Active
Description:  EVAL BOARD FOR TMC2160
Manufacturer:  Trinamic Motion Control
History Price: $64.84
In Stock: 24160
TMC2160-EVAL Specification
Specification
Part No
TMC2160-EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Trinamic Motion Control
Series
Landungsbr點ke, Startrampe
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
-
Utilized IC / Part
TMC2160
Primary Attributes
-
Supplied Contents
Board(s)
TMC2160-EVAL PDF Datasheet
TMC2160-EVAL Related Parts
TMC2210-EVAL
TMC2210-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2210
TMC2210-EVAL-KIT
TMC2210-EVAL-KIT
Maxim Integrated
EVALUATION KIT FOR TMC2210
TMC2300-MOTOR-EVAL
TMC2300-MOTOR-EVAL
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC2300-THERMO-BOB
TMC2300-THERMO-BOB
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC262-BOB30
TMC262-BOB30
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-BOB40
TMC262-BOB40
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-EVAL
TMC262-EVAL
Maxim Integrated
EVAL BOARD FOR TMC262
TMC2660-EVAL
TMC2660-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2660-PA
TMC429+TMC26X-EVAL
TMC429+TMC26X-EVAL
Maxim Integrated
EVAL MOD TMC429,260,261,262
TMC429-BOB
TMC429-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC429
TMC4361A-BOB
TMC4361A-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC4361A-LA
TMC457-EVAL
TMC457-EVAL
Maxim Integrated
EVAL MODULE FOR TMC457
TMC2160-EVAL Description
The Trinamic Motion Control TMC2160-EVAL is an evaluation board designed for the TMC2160 stepper motor driver, which offers advanced features for precise motor control in various applications. This evaluation kit enables users to easily explore the capabilities of the TMC2160 and facilitates the development and testing of stepper motor control systems. It is particularly beneficial for engineers and developers working in fields such as robotics, 3D printing, and automation.

## Overview

The TMC2160 is a highly integrated stepper motor driver that combines high performance with low power consumption. It features Trinamic%27s proprietary technology for advanced microstepping and high-precision control, which allows for smooth and quiet operation of stepper motors. The TMC2160-EVAL board provides a platform for users to experiment with these features and integrate them into their own designs.

## Key Features

1. Microstepping Control: The TMC2160 supports up to 256 microsteps per full step, enabling ultra-smooth motion and precise positioning in applications requiring high accuracy.

2. High Current Handling: The driver can handle up to 2.8 A RMS output current, making it suitable for driving larger stepper motors without compromising performance.

3. CoolStep Technology: This feature allows for dynamic current control, reducing power consumption and heat generation by adjusting the motor current based on load conditions.

4. StallGuard: The TMC2160 includes StallGuard technology, which provides sensorless stall detection, enabling users to monitor the motor%27s performance and prevent missed steps without the need for additional sensors.

5. Sensorless Homing: The driver supports sensorless homing features, allowing for efficient and reliable positioning of the motor in applications where physical sensors may be impractical.

6. Integrated SPI Interface: The TMC2160-EVAL includes an SPI interface for communication with microcontrollers, enabling easy configuration and control of the motor driver.

7. Flexible Configuration Options: The evaluation board allows users to adjust various parameters such as current, microstepping mode, and more, providing flexibility in tuning motor performance.

8. Thermal Management: The TMC2160 is designed with thermal management features that include thermal protection and low RDS(on) for efficient power handling.

## Specifications

- Supply Voltage: 8 V to 45 V
- Output Current: Up to 2.8 A RMS
- Microstepping Resolution: Up to 256 microsteps
- Interface: SPI communication
- Operating Temperature Range: -40°C to +150°C
- Dimensions: Approximately 70 mm x 40 mm (evaluation board size)
- Current Control: CoolStep, StealthChop technology for quiet operation
- Stall Detection: Sensorless StallGuard feature

## Applications

The TMC2160-EVAL is suitable for a variety of applications, including:

- 3D Printers: Provides precise control of stepper motors for accurate movement and layer deposition.
- Robotics: Enables smooth and controlled motion in robotic arms and other automated systems.
- CNC Machines: Used in computer numerical control (CNC) systems for precise positioning of cutting tools.
- Industrial Automation: Facilitates reliable and efficient motion control in factory automation systems.

## Integration and Development

The TMC2160-EVAL board is designed to be user-friendly, allowing for straightforward integration into projects. It provides easy access to all relevant pins for connecting stepper motors and interfacing with microcontrollers. Users can modify settings through the SPI interface to customize performance based on specific application needs.

The evaluation board typically comes with documentation, example code, and libraries to accelerate development. Trinamic’s support resources are valuable for users seeking to optimize their applications or troubleshoot issues.

## Conclusion

The Trinamic Motion Control TMC2160-EVAL is an essential tool for engineers and developers looking to harness the advanced capabilities of the TMC2160 stepper motor driver. With its high-performance features, flexible configuration options, and ease of use, the evaluation board serves as an excellent platform for developing sophisticated motion control systems. Its applications in 3D printing, robotics, CNC machining, and industrial automation highlight its versatility and reliability in demanding environments.
TMC2160-EVAL Compare Parts
  • TMC2160-EVAL vs TMC2210-EVAL
  • TMC2160-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC2160-EVAL vs TMC8670-EVAL
  • TMC2160-EVAL vs TMC8462A-EVAL
  • TMC2160-EVAL vs TMC8461-EVAL
  • TMC2160-EVAL vs TMC7300-EVAL-KIT
  • TMC2160-EVAL vs TMC7300-BOB
  • TMC2160-EVAL vs TMC6300-EVAL
  • TMC2160-EVAL vs TMC6300-BOB
  • TMC2160-EVAL vs TMC6140-EVAL-KIT
  • TMC2160-EVAL vs TMC5240-EVAL-KIT
  • TMC2160-EVAL vs TMC5240-EVAL
  • TMC2160-EVAL vs TMC5160-EVAL-KIT
  • TMC2160-EVAL vs TMC5160-EVAL
  • TMC2160-EVAL vs TMC5130A-BOB
  • TMC2160-EVAL vs TMC5072-EVAL-KIT
  • TMC2160-EVAL vs TMC5072-EVAL
  • TMC2160-EVAL vs TMC5062-EVAL
  • TMC2160-EVAL vs TMC5041-EVAL
  • TMC2160-EVAL vs TMC5041-BOB
  • TMC2160-EVAL vs TMC5031-EVAL
  • TMC2160-EVAL vs TMC4671-TOSV-REF
  • TMC2160-EVAL vs TMC4671-EVAL
  • TMC2160-EVAL vs TMC4671-BOB
  • TMC2160-EVAL vs TMC4671+TMC6100-
  • TMC2160-EVAL vs TMC457-EVAL
  • TMC2160-EVAL vs TMC4361A-BOB
  • TMC2160-EVAL vs TMC429-BOB
  • TMC2160-EVAL vs TMC429+TMC26X-EVAL
  • TMC2160-EVAL vs TMC2660-EVAL
  • TMC2160-EVAL vs TMC262-EVAL
  • TMC2160-EVAL vs TMC262-BOB40
  • TMC2160-EVAL vs TMC262-BOB30
  • TMC2160-EVAL vs TMC2300-THERMO-BOB
  • TMC2160-EVAL vs TMC2300-MOTOR-EVAL
  • TMC2160-EVAL vs TMC-UPS-10A70V-EVAL
  • TMC2160-EVAL vs TMC-UPS-10A70V-A-EVAL
  • TMC2160-EVAL vs TMCSILENTSTEPSTICK SPI
  • TMC2160-EVAL vs TMCSILENTSTEPSTICK
  • TMC2160-EVAL vs TMC-SCHRAUBSTOCK
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you