EVB-KSZ9897-1
EVB-KSZ9897-1
Active
Description:  KSZ9897 SWITCH EVALUATION BOARD
Manufacturer:  Microchip Technology
History Price: $296.76
In Stock: 13600
EVB-KSZ9897-1 Specification
Specification
Part No
EVB-KSZ9897-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
No
Utilized IC / Part
KSZ9897
Primary Attributes
7-Channel
Supplied Contents
Board(s)
EVB-KSZ9897-1 PDF Datasheet
EVB-KSZ9897-1 Related Parts
EVB_RT1025WS_D0
EVB_RT1025WS_D0
Richtek
EVAL MODULE FOR RT1025WS
EVB_RT1650WSC
EVB_RT1650WSC
Richtek
EVAL MODULE FOR RT1650WSC
EVB_RT4801HWSC
EVB_RT4801HWSC
Richtek
EVAL MODULE FOR RT4801HWSC
EVB_RT9480GQW
EVB_RT9480GQW
Richtek
EVAL MODULE FOR RT9480GQW
EVB_RT9536HGQW
EVB_RT9536HGQW
Richtek
EVAL MODULE FOR RT9536HGQW
EVB_RT9742AGJ5F
EVB_RT9742AGJ5F
Richtek
EVAL MODULE FOR RT9742AGJ5F
EVB_RT9746WSC
EVB_RT9746WSC
Richtek
EVAL MODULE FOR RT9746WSC
EVB-2502
EVB-2502
Microchip Technology
BOARD EVALUATION FOR USB2502
EVB-2507
EVB-2507
Microchip Technology
BOARD EVALUATION FOR USB2507
EVB8710
EVB8710
Microchip Technology
EVALUATION BOARD FOR LAN8710
EVB8740
EVB8740
Microchip Technology
EVALUATION BOARD LAN8740/LAN8741
EVB9221-MINI
EVB9221-MINI
Microchip Technology
EVALUATION BOARD LAN9221-ABZJ
EVB-KSZ9897-1 Compare Parts
  • EVB-KSZ9897-1 vs EVB-USB82514
  • EVB-KSZ9897-1 vs EVB-USB7216
  • EVB-KSZ9897-1 vs EVB-USB7206
  • EVB-KSZ9897-1 vs EVB-USB7002
  • EVB-KSZ9897-1 vs EVB-USB5816
  • EVB-KSZ9897-1 vs EVB-USB5744
  • EVB-KSZ9897-1 vs EVB-USB5734
  • EVB-KSZ9897-1 vs EVB-USB4715
  • EVB-KSZ9897-1 vs EVB-USB4640
  • EVB-KSZ9897-1 vs EVB-USB3317-CP
  • EVB-KSZ9897-1 vs EVB-USB3311-CP
  • EVB-KSZ9897-1 vs EVB-USB2534BC
  • EVB-KSZ9897-1 vs EVB-USB2514Q36-BAS
  • EVB-KSZ9897-1 vs EVB-USB2514BC
  • EVB-KSZ9897-1 vs EVB-USB2513Q36-BAS
  • EVB-KSZ9897-1 vs EVB-USB2512Q36-BAS
  • EVB-KSZ9897-1 vs EVB-USB2240-IND
  • EVB-KSZ9897-1 vs EVB-SEC1210-URT
  • EVB-KSZ9897-1 vs EVB-MEC1428MECC
  • EVB-KSZ9897-1 vs EVB-MEC1418MECC
  • EVB-KSZ9897-1 vs EVB-LAN9500A-MII
  • EVB-KSZ9897-1 vs EVB-LAN9500A-LC
  • EVB-KSZ9897-1 vs EVB-LAN9355
  • EVB-KSZ9897-1 vs EVB-LAN9354
  • EVB-KSZ9897-1 vs EVB-LAN9353
  • EVB-KSZ9897-1 vs EVB-LAN9252-SPI
  • EVB-KSZ9897-1 vs EVB-LAN9252-PICTAIL
  • EVB-KSZ9897-1 vs EVB-LAN9252-HBIPLUS
  • EVB-KSZ9897-1 vs EVB-LAN9252-HBI
  • EVB-KSZ9897-1 vs EVB-LAN9252-DIGIO
  • EVB-KSZ9897-1 vs EVB-LAN9252-ADD-ON
  • EVB-KSZ9897-1 vs EVB-LAN9252-3PORT
  • EVB-KSZ9897-1 vs EVB-LAN7850
  • EVB-KSZ9897-1 vs EVB-LAN7800LC-1
  • EVB-KSZ9897-1 vs EVB-LAN7431-EDS
  • EVB-KSZ9897-1 vs EVB-LAN7430
  • EVB-KSZ9897-1 vs EVB-KSZ9897
  • EVB-KSZ9897-1 vs EVB-KSZ9893
  • EVB-KSZ9897-1 vs EVB-KSZ9563
  • EVB-KSZ9897-1 vs EVB-KSZ9477-1
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller