☰
EV3924-U-00A
EV3924-U-00A
Active
Description:  EVAL BOARD FOR MP3924
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 25760
EV3924-U-00A Specification
Specification
Part No
EV3924-U-00A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power over Ethernet (PoE)
Embedded
No
Utilized IC / Part
MP3924
Primary Attributes
44V ~ 57V Input Voltage
Supplied Contents
Board(s)
EV3924-U-00A Related Parts
EV31K96A
EV31K96A
Microchip Technology
ATMXT288UD-I2C-PCB DEV BOARD
EV33R77A
EV33R77A
Microchip Technology
ATMXT336UD-I2C-PCB
EV33X03A
EV33X03A
Microchip Technology
EVB-USB7252 EVALUATION BOARD
EV33Y04A
EV33Y04A
Microchip Technology
ATEVK-MXT1066TD-A I2C EVAL KIT
EV36K06A
EV36K06A
Microchip Technology
EVB-LAN9360 AVB ENDPOINT
EV36V52A
EV36V52A
Microchip Technology
EVAL BOARD ATMXT1296M1T
EV30P71A
EV30P71A
Microchip Technology
ATEVK-MXT288UD-A I2C EVAL KIT
EV35M06A
EV35M06A
Microchip Technology
EVB-VSC8541-EDS
EV3908+8001-00A
EV3908+8001-00A
Monolithic Power Systems
IEEE 802.3AF POE POWERED DEVICE
EV3908+8002+6901-00A
EV3908+8002+6901-00A
Monolithic Power Systems
IEEE 802.3AT POE POWERED DEVICE
EV3924-U-00A Compare Parts
  • EV3924-U-00A vs EV36K06A
  • EV3924-U-00A vs EV33Y04A
  • EV3924-U-00A vs EV33X03A
  • EV3924-U-00A vs EV33R77A
  • EV3924-U-00A vs EV31K96A
  • EV3924-U-00A vs EV3908+8002+6901-00A
  • EV3924-U-00A vs EV3908+8001-00A
  • EV3924-U-00A vs EV35M06A
  • EV3924-U-00A vs EV30P71A
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you