☰
MMA041PP5E
MMA041PP5E
Active
Description:  EVAL BOARD FOR MMA041PP5
Manufacturer:  Microchip Technology
Datasheet:   MMA041PP5E Datasheet
History Price: $1077.89
In Stock: 28480
MMA041PP5E Specification
Specification
Part No
MMA041PP5E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
0Hz ~ 25GHz
Supplied Contents
MMA041PP5
Type
Board(s)
MMA041PP5E Related Parts
MMA043PP4E
MMA043PP4E
Microchip Technology
EVAL BOARD FOR MMA043
MMA044PP3E
MMA044PP3E
Microchip Technology
EVAL BOARD FOR MMA044
MMA052PP45E
MMA052PP45E
Microchip Technology
MMA052PP45E - EVAL BOARD
MMA053PP5E
MMA053PP5E
Microchip Technology
MMIC EVAL BOARD
MMA040PP5E
MMA040PP5E
Microchip Technology
EVAL BOARD FOR MMA040PP5
MMA-020624-M4-EVB
MMA-020624-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-020624-P3EV
MMA-020624-P3EV
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-020624-P3EVB
MMA-020624-P3EVB
Microwave Technology
BOARD EVAL FOR MMA-020624-P3
MMA-053223-M4-EVB
MMA-053223-M4-EVB
Microwave Technology
RF EVAL BOARD
MMA-062020-C3EV
MMA-062020-C3EV
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-062020-C3EVB
MMA-062020-C3EVB
Microwave Technology
BOARD EVAL FOR MMA-062020-C3
MMA-121633-R5EV
MMA-121633-R5EV
Microwave Technology
BOARD EVAL FOR MMA-121633-R5
MMA041PP5E Compare Parts
  • MMA041PP5E vs MMA052PP45E
  • MMA041PP5E vs MMA044PP3E
  • MMA041PP5E vs MMA043PP4E
  • MMA041PP5E vs MMA040PP5E
  • MMA041PP5E vs MMA-445933H-02EVB
  • MMA041PP5E vs MMA-445933H-02EV
  • MMA041PP5E vs MMA-283136-R5EVB
  • MMA041PP5E vs MMA-283136-R5EV
  • MMA041PP5E vs MMA-273336-R5EVB
  • MMA041PP5E vs MMA-273336-R5EV
  • MMA041PP5E vs MMA-174321-R4EVB
  • MMA041PP5E vs MMA-174321-R4EV
  • MMA041PP5E vs MMA-121633-R5EVB
  • MMA041PP5E vs MMA-121633-R5EV
  • MMA041PP5E vs MMA-062020-C3EVB
  • MMA041PP5E vs MMA-062020-C3EV
  • MMA041PP5E vs MMA-053223-M4-EVB
  • MMA041PP5E vs MMA-020624-P3EVB
  • MMA041PP5E vs MMA-020624-P3EV
  • MMA041PP5E vs MMA-020624-M4-EVB
  • MMA041PP5E vs MMA-445933H-M5-EVB
  • MMA041PP5E vs MMA-273336-M5-EVB
  • MMA041PP5E vs MMA-273334D-M5-EVB
  • MMA041PP5E vs MMA-243034D-M5-EVB
  • MMA041PP5E vs MMA-212734D-M5-EVB
  • MMA041PP5E vs MMA-174321-M4-EVB
  • MMA041PP5E vs MMA-012727-M4-EVB
  • MMA041PP5E vs MMA-011015-C3-EVB
  • MMA041PP5E vs MMA-004023D-M4-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!