☰
EV53D52A
EV53D52A
Active
Description:  EVAL BOARD FOR LAN8814
Manufacturer:  Microchip Technology
Datasheet:   EV53D52A Datasheet
History Price: $1782.97
In Stock: 7440
EV53D52A Specification
Specification
Part No
EV53D52A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet PHY
Embedded
-
Utilized IC / Part
LAN8814
Primary Attributes
-
Supplied Contents
Board(s)
EV53D52A Related Parts
EV5025A-QV-00A
EV5025A-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MP5025A
EV5025C-QV-00A
EV5025C-QV-00A
Monolithic Power Systems
EVAL BOARD FOR MP5025C
EV5030D-QH-00A
EV5030D-QH-00A
Monolithic Power Systems
MP5030D EVAL BOARD
EV5036A-J-00A
EV5036A-J-00A
Monolithic Power Systems
5V, 0.4A-5A CURRENT LIMIT SWITCH
EV5036-J-00A
EV5036-J-00A
Monolithic Power Systems
12V, 0.4A-5A CURRENT LIMIT SWITC
EV5069-QV-00A
EV5069-QV-00A
Monolithic Power Systems
28V, HOT-SWAP PROTECTION DEVICE
EV5077-G-00A
EV5077-G-00A
Monolithic Power Systems
5.5V, 7.5A LOW RDS(ON) LOAD SWIT
EV5087A-G-00A
EV5087A-G-00A
Monolithic Power Systems
5.5V, 7A CONFIGURABLE CURRENT, L
EV5087-G-00B
EV5087-G-00B
Monolithic Power Systems
5.5V, 7A LOW RDS(ON) LOAD SWITCH
EV50P30A
EV50P30A
Microchip Technology
EVB-LAN9253-SAMD51
EV51W41A
EV51W41A
Microchip Technology
EVAL KIT ATMXT1296M1T
EV52F23A
EV52F23A
Microchip Technology
ATEVK-MXT640UD-A
EV53D52A Compare Parts
  • EV53D52A vs EV5920-5048-V-00A
  • EV53D52A vs EV55V21A
  • EV53D52A vs EV53U25A
  • EV53D52A vs EV52F23A
  • EV53D52A vs EV51W41A
  • EV53D52A vs EV50P30A
  • EV53D52A vs EV5087-G-00B
  • EV53D52A vs EV5087A-G-00A
  • EV53D52A vs EV5077-G-00A
  • EV53D52A vs EV5069-QV-00A
  • EV53D52A vs EV5036-J-00A
  • EV53D52A vs EV5036A-J-00A
  • EV53D52A vs EV5030D-QH-00A
  • EV53D52A vs EV5025C-QV-00A
  • EV53D52A vs EV5025A-QV-00A
  • EV53D52A vs EV5921-V-01A
  • EV53D52A vs EV56W72A
  • EV53D52A vs EV55W64A
  • EV53D52A vs EV5515-U-00A
  • EV53D52A vs EV5512-V-00A
  • EV53D52A vs EV5505E-L-00A
  • EV53D52A vs EV5480-C-00A
  • EV53D52A vs EV5098A-D-00A
  • EV53D52A vs EV5094-J-00A
  • EV53D52A vs EV5073-G-00B
  • EV53D52A vs EV5035-J-00A
  • EV53D52A vs EV5030-QH-00C
  • EV53D52A vs EV5023-V-01A
  • EV53D52A vs EV5022C-QV-00A
  • EV53D52A vs EV5022A-QV-00A
  • EV53D52A vs EV5021B-QV-00A
  • EV53D52A vs EV5016-QH-00B
  • EV53D52A vs EV5016-QH-00A
  • EV53D52A vs EV5016-L-QH-00B
  • EV53D52A vs EV5016-L-QH-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described