☰
EV90B93A
EV90B93A
Active
Description:  EVB-USB7052N
Manufacturer:  Microchip Technology
Datasheet:   EV90B93A Datasheet
History Price: $408
In Stock: 9360
EV90B93A Specification
Specification
Part No
EV90B93A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Hub
Embedded
No
Utilized IC / Part
USB7052N
Primary Attributes
-
Supplied Contents
Board(s)
EV90B93A PDF Datasheet
EV90B93A Related Parts
EV91M41A
EV91M41A
Microchip Technology
ATUSB-GESTIC-PCB BRIDGE BOARD
EV92X77A
EV92X77A
Microchip Technology
ATEVK-MXT144UD-A EVAL KIT
EV97L33A
EV97L33A
Microchip Technology
PAC1942 LOW SIDE PWR MONITOR
EV9989-S-00A
EV9989-S-00A
Monolithic Power Systems
HIGH EFFICIENCY SYNCHRONOUS RECT
EV9989-V-00A
EV9989-V-00A
Monolithic Power Systems
HIGH EFFICIENCY SYNCHRONOUS RECT
EV99K19A
EV99K19A
Microchip Technology
PAC1952 LOW SIDE PWR MONITOR
EV90B93A Compare Parts
  • EV90B93A vs EV9989-V-00A
  • EV90B93A vs EV9989-S-00A
  • EV90B93A vs EV97L33A
  • EV90B93A vs EV92X77A
  • EV90B93A vs EV91M41A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description