Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Microchip Technology EVK-UTC2000
EVK-UTC2000
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL KIT UTC2000 USB TYPCE C
Manufacturer:
Microchip Technology
Datasheet:
EVK-UTC2000 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVK-UTC2000 Specification
Specification
Part No
EVK-UTC2000
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
-
Utilized IC / Part
UTC2000
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
EVK-UTC2000 PDF Datasheet
EVK-UTC2000 Datasheet
Click and Download: EVK-UTC2000 Datasheet
EVK-UTC2000 Related Parts
EVK5L1503
Renesas Electronics
5L1503 SERIES EVALUATION BOARD
EVK5L1503SOCK
Renesas Electronics
5L1503 SERIES EVALUATION BOARD W
EVK5L2503
Renesas Electronics
MICROCLOCK 5X2503 DEVELOPMENT KI
EVK-5P1103ALL
Renesas Electronics
EVAL BOARD 5P1103 UNIV BUFFER
EVK-5P1105ALL
Renesas Electronics
EVAL BOARD 5P1105 UNIV BUFFER
EVK5P35021
Renesas Electronics
VERSACLOCK 3S 5P25021 EVAL BOARD
EVK5P35023
Renesas Electronics
VERSACLOCK 3S 5P25023 EVAL BOARD
EVK5X1503
Renesas Electronics
5X1503 SERIES EVALUATION BOARD
EVK5X1503SOCK
Renesas Electronics
5X1503 SERIES EVALUATION BOARD W
EVK5X2503
Renesas Electronics
MICROCLOCK 5X2503 DEVELOPMENT KI
EVK-8V49NS0412
Renesas Electronics
NETWORK TIMING EVAL BOARD
EVK9FGL0841
Renesas Electronics
EVAL BOARD FOR 9FGL0841
EVK-UTC2000 Compare Parts
EVK-UTC2000 vs EVKVC5-5943ALL
EVK-UTC2000 vs EVKVC5-5935ALL
EVK-UTC2000 vs EVKVC5-5933ALL
EVK-UTC2000 vs EVKVC5-5908ALL
EVK-UTC2000 vs EVKVC5-5907ALL
EVK-UTC2000 vs EVKVC5-5901LVDS
EVK-UTC2000 vs EVKVC55901LPECL
EVK-UTC2000 vs EVKVC55901LCMOS
EVK-UTC2000 vs EVKVC5-5901HCSL
EVK-UTC2000 vs EVKVC5-5901ALL
EVK-UTC2000 vs EVK-UFT285-6-7
EVK-UTC2000 vs EVK-UFT281-2-3
EVK-UTC2000 vs EVKT-MSM957188-36
EVK-UTC2000 vs EVKT-MP8833
EVK-UTC2000 vs EVKT-MP2760
EVK-UTC2000 vs EVKT-MP2733
EVK-UTC2000 vs EVKT-MP2731
EVK-UTC2000 vs EVKT-MP2723A
EVK-UTC2000 vs EVKT-MP2696B
EVK-UTC2000 vs EVKT-MP2696A
EVK-UTC2000 vs EVKT-MP2672A
EVK-UTC2000 vs EVKT-MP2667
EVK-UTC2000 vs EVKT-MP2664
EVK-UTC2000 vs EVKT-MP2663
EVK-UTC2000 vs EVKT-MP2662
EVK-UTC2000 vs EVKT-MP2651
EVK-UTC2000 vs EVKT-MACOM
EVK-UTC2000 vs EVKT-5416
EVK-UTC2000 vs EVKT-2661
EVK-UTC2000 vs EVKT-2624
EVK-UTC2000 vs EVK-DS40MB200
EVK-UTC2000 vs EVK9ZXL1951D
EVK-UTC2000 vs EVK9FGV1006
EVK-UTC2000 vs EVK9FGV1005
EVK-UTC2000 vs EVK9FGV1004
EVK-UTC2000 vs EVK9FGV1002
EVK-UTC2000 vs EVK9FGV1001
EVK-UTC2000 vs EVK9FGL0841
EVK-UTC2000 vs EVK-8V49NS0412
EVK-UTC2000 vs EVK5X2503
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay