EVALPASCO2SENSOR2GOTOBO1
EVALPASCO2SENSOR2GOTOBO1
Active
Description:  EVAL BRD
Manufacturer:  Infineon Technologies
History Price: $81.24
In Stock: 31200
EVALPASCO2SENSOR2GOTOBO1 Specification
Specification
Part No
EVALPASCO2SENSOR2GOTOBO1
Category
Sensor Evaluation Boards
Manufacturer
Infineon Technologies
Series
XENSIV?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Carbon Dioxide (CO2)
Sensing Range
-
Interface
I2C, PWM, UART
Sensitivity
?%
Voltage - Supply
3.3V, 12V
Embedded
Yes, MCU
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
PAS CO2
EVALPASCO2SENSOR2GOTOBO1 PDF Datasheet
EVALPASCO2SENSOR2GOTOBO1 Datasheet
EVALPASCO2SENSOR2GOTOBO1 Related Parts
EVAL.BH1603FVC
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVALPASCO2SENSOR2GOTOBO1 Compare Parts
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALZ-ADPD2212
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALZ-ADPD2211
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-TMP05/06EBZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01TOBO1
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS422TOBO1
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS368TOBO1
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALSHNBV01DPS310TOBO1
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALSENSMARTALARMTOBO2
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALPASCO2MINIBOARDTOBO1
  • EVALPASCO2SENSOR2GOTOBO1 vs EVALKIT-VL6180X
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0537-ARDZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0533-EBZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0532-EBZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0429-EBZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0428-EBZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0407-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0343-EB1Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0319-EB1Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0303-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0300-EB1Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0287-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0274-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0241-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0240-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0234-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0221-EB1Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0206-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0189-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-CN0172-SDPZ
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-RG
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-M
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS800Z-EY
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS652Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS649Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS646Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS642Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS624Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS623Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS622Z
  • EVALPASCO2SENSOR2GOTOBO1 vs EVAL-ADXRS620Z
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store