Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices 109824-HMC452ST89
109824-HMC452ST89
Not For New Designs
RF Evaluation and Development Kits, Boards
Description:
BOARD EVAL HMC452ST89E 2100MHZ
Manufacturer:
Analog Devices
Datasheet:
109824-HMC452ST89 Datasheet
History Price: $543.2
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109824-HMC452ST89 Specification
Specification
Part No
109824-HMC452ST89
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2.1GHz
Supplied Contents
HMC452ST89
Type
Board(s)
109824-HMC452ST89 PDF Datasheet
109824-HMC452ST89 Datasheet
Click and Download: 109824-HMC452ST89 Datasheet
109824-HMC452ST89 Related Parts
109110001
Seeed Technology
LOPY
109110002
Seeed Technology
WIPY 2.0
109990043
Seeed Technology
ELECTRIC IMP DEV BOARD
109990245
Seeed Technology
HACKRF ONE
109990246
Seeed Technology
YARD STICK ONE
109026-HMC482ST89
Analog Devices
BOARD EVAL HMC482ST89E
109164-HMC469MS8G
Analog Devices
BOARD EVAL HMC469MS8GE
109185-HMC471MS8G
Analog Devices
BOARD EVAL HMC471MS8GE
109236-HMC549MS8G
Analog Devices
BOARD EVAL HMC549MS8GE
109258-HMC374
Analog Devices
BOARD EVAL LNA HMC374
109266-HMC550
Analog Devices
BOARD EVAL HMC550E
109266-HMC550A
Analog Devices
BOARD EVAL HMC550A
109824-HMC452ST89 Compare Parts
109824-HMC452ST89 vs 109998-HMC528LC4
109824-HMC452ST89 vs 109998-HMC527LC4
109824-HMC452ST89 vs 109998-HMC526LC4
109824-HMC452ST89 vs 109998-HMC525LC4
109824-HMC452ST89 vs 109998-HMC523LC4
109824-HMC452ST89 vs 109998-HMC522LC4
109824-HMC452ST89 vs 109998-HMC521LC4
109824-HMC452ST89 vs 109998-HMC520LC4
109824-HMC452ST89 vs 109994-HMC453QS16G
109824-HMC452ST89 vs 109952-HMC787LC3B
109824-HMC452ST89 vs 109952-HMC554LC3B
109824-HMC452ST89 vs 109952-HMC553LC3B
109824-HMC452ST89 vs 109952-HMC329LC3B
109824-HMC452ST89 vs 109952-HMC292LC3B
109824-HMC452ST89 vs 109952-HMC260LC3B
109824-HMC452ST89 vs 109942-HMC453ST89
109824-HMC452ST89 vs 109728-HMC129LC4
109824-HMC452ST89 vs 109712-HMC594LC3B
109824-HMC452ST89 vs 109712-HMC442LC3B
109824-HMC452ST89 vs 109712-HMC441LC3B
109824-HMC452ST89 vs 109293-HMC535LP4
109824-HMC452ST89 vs 109266-HMC550A
109824-HMC452ST89 vs 109266-HMC550
109824-HMC452ST89 vs 109258-HMC374
109824-HMC452ST89 vs 109236-HMC549MS8G
109824-HMC452ST89 vs 109185-HMC471MS8G
109824-HMC452ST89 vs 109164-HMC469MS8G
109824-HMC452ST89 vs 109026-HMC482ST89
109824-HMC452ST89 vs 109990246
109824-HMC452ST89 vs 109990245
109824-HMC452ST89 vs 109990043
109824-HMC452ST89 vs 109110002
109824-HMC452ST89 vs 109110001
109824-HMC452ST89 vs 109990071
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.