113758-HMC572LC5
113758-HMC572LC5
Active
Description:  EVAL BOARD HMC572LC5
Manufacturer:  Analog Devices
History Price: $748.55
In Stock: 38400
113758-HMC572LC5 Specification
Specification
Part No
113758-HMC572LC5
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Downconverter
For Use With/Related Products
24GHz ~ 28GHz
Supplied Contents
HMC572LC5
Type
Board(s)
113758-HMC572LC5 PDF Datasheet
113758-HMC572LC5 Related Parts
113010001
113010001
Seeed Technology
ARCH GPRS V2
113030018
113030018
Seeed Technology
BLEND V1.0 A SINGLE BOARD INTEGR
113030023
113030023
Seeed Technology
AMEBA RTL8722DM MINI BOARD
113050003
113050003
Seeed Technology
GPS BEE KIT EMBEDDED ANTENNA
113110001
113110001
Seeed Technology
RAZBERRY Z-WAVE
113110002
113110002
Seeed Technology
REDBEARLAB CC3200 WIFI BOARD
113990010
113990010
Seeed Technology
433MHZ RF LINK KIT
113990017
113990017
Seeed Technology
315MHZ RF LINK KIT
113990018
113990018
Seeed Technology
2KM LONG RANGE RF LINK KITS W/ E
113990059
113990059
Seeed Technology
BLEND MICRO AN ARDUINO DEVELOPME
113990078
113990078
Seeed Technology
SOFTWARE DEFINED RADIO ANTENNA
113990080
113990080
Seeed Technology
WIFI SERIAL TRANSCEIVER MODULE B
113758-HMC572LC5 Compare Parts
  • 113758-HMC572LC5 vs 113758-HMC904LC5
  • 113758-HMC572LC5 vs 113758-HMC571LC5
  • 113758-HMC572LC5 vs 113758-HMC570LC5
  • 113758-HMC572LC5 vs 113735-HMC524LC3B
  • 113758-HMC572LC5 vs 113722-HMC552LP4
  • 113758-HMC572LC5 vs 113589-HMC3653LP3B
  • 113758-HMC572LC5 vs 113589-HMC3587LP3B
  • 113758-HMC572LC5 vs 113419-HMC551LP4
  • 113758-HMC572LC5 vs 113991115
  • 113758-HMC572LC5 vs 113991114
  • 113758-HMC572LC5 vs 113991054
  • 113758-HMC572LC5 vs 113990939
  • 113758-HMC572LC5 vs 113990934
  • 113758-HMC572LC5 vs 113990714
  • 113758-HMC572LC5 vs 113990577
  • 113758-HMC572LC5 vs 113990396
  • 113758-HMC572LC5 vs 113990295
  • 113758-HMC572LC5 vs 113990107
  • 113758-HMC572LC5 vs 113990102
  • 113758-HMC572LC5 vs 113990100
  • 113758-HMC572LC5 vs 113990095
  • 113758-HMC572LC5 vs 113990080
  • 113758-HMC572LC5 vs 113990078
  • 113758-HMC572LC5 vs 113990059
  • 113758-HMC572LC5 vs 113990018
  • 113758-HMC572LC5 vs 113990017
  • 113758-HMC572LC5 vs 113990010
  • 113758-HMC572LC5 vs 113110002
  • 113758-HMC572LC5 vs 113110001
  • 113758-HMC572LC5 vs 113050003
  • 113758-HMC572LC5 vs 113030023
  • 113758-HMC572LC5 vs 113030018
  • 113758-HMC572LC5 vs 113010001
  • 113758-HMC572LC5 vs 113990234
  • 113758-HMC572LC5 vs 113990109
  • 113758-HMC572LC5 vs 113990105
  • 113758-HMC572LC5 vs 113990096
  • 113758-HMC572LC5 vs 113990058
  • 113758-HMC572LC5 vs 113990057
  • 113758-HMC572LC5 vs 113990023
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…