☰
TSDA-VB KIT
TSDA-VB KIT
Discontinued at Digi-Key
Description:  KIT DATA ACQUISITION CAPTURE
Manufacturer:  Touchstone Semiconductor
Datasheet:   TSDA-VB KIT Datasheet
History Price: $170.62
In Stock: 6400
TSDA-VB KIT Specification
Specification
Part No
TSDA-VB KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Touchstone Semiconductor
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Data Capture
Embedded
Yes, FPGA / CPLD
Utilized IC / Part
-
Primary Attributes
ADC Evaluation
Supplied Contents
Board(s), Cable(s)
TSDA-VB KIT Related Parts
TSDMRX-19V-20W-EVM
TSDMRX-19V-20W-EVM
Semtech Corporation
WP DUAL MODE RX UP TO 20W, 19V
TSDMRX-5V/10W-EVM
TSDMRX-5V/10W-EVM
Semtech Corporation
DUAL MODE 5V/10W RX
TSDMRX-5W-EVM
TSDMRX-5W-EVM
Semtech Corporation
DUAL MODE 5V/5W RX
TSDMTX-19V2-EVM
TSDMTX-19V2-EVM
Semtech Corporation
EVAL BOARD
TSDMTX-19V3-EVM
TSDMTX-19V3-EVM
Semtech Corporation
EVAL BOARD TSDMTX-19
TSDMTX-5V2-EVM
TSDMTX-5V2-EVM
Semtech Corporation
DUAL MODE TX 5V/9V, 10W QC2.0/3.
TSDMTX-5V-EVM
TSDMTX-5V-EVM
Semtech Corporation
EVAL BOARD
TSDA-VB
TSDA-VB
Silicon Labs
BOARD EVAL PLATFORM VIPER ADC
TSDMTX-019V1-EVM
TSDMTX-019V1-EVM
Semtech Corporation
EVAL MODULE TSDMTX-019V1
TSDMTX-019V2-EVM
TSDMTX-019V2-EVM
Semtech Corporation
EVAL MODULE TSDMTX-019V2
TSDMTX-5-20W-3C-EVM
TSDMTX-5-20W-3C-EVM
Semtech Corporation
EVAL MODULE TSDMTX-5-20W-3C
TSDA-VB KIT Description

The Touchstone Semiconductor TSDA-VB KIT is a versatile evaluation board designed for testing and evaluating the performance of Touchstone's analog and mixed-signal devices. This kit allows engineers and developers to explore the capabilities of various Touchstone components, making it an essential tool for designing and prototyping in electronic applications.

## Overview

The TSDA-VB KIT is specifically tailored to facilitate the evaluation of Touchstone's voltage buffer amplifiers and other related analog components. Its user-friendly design and comprehensive features enable engineers to quickly assess device performance, aiding in faster development cycles.

## Key Features

1. Evaluation of Multiple Devices:
- The kit supports a variety of Touchstone devices, including operational amplifiers, voltage followers, and other signal processing components.

2. User-Friendly Design:
- The layout of the board is intuitive, allowing users to connect a range of inputs and outputs easily. This makes it suitable for both novice and experienced engineers.

3. Power Supply Options:
- The TSDA-VB KIT typically supports multiple power supply configurations, enabling flexibility in testing under different conditions.

4. Versatile Input/Output Connections:
- Equipped with standard connectors (like BNC and pin headers), the board allows for seamless integration with other test equipment.

5. Compact Form Factor:
- The compact design facilitates easy handling and integration into various setups, reducing the footprint in lab environments.

## Specifications

Here are the detailed specifications for the TSDA-VB KIT:

- Operating Voltage Range: Typically ±5V to ±15V, depending on the specific devices being evaluated.

- Temperature Range: Designed to operate within -40°C to +85°C, ensuring reliability in various environmental conditions.

- Input Impedance: High input impedance (up to several Megaohms) for minimal loading effects on the source circuit.

- Output Impedance: Low output impedance (typically in the range of Ohms) for optimal signal drive capability.

- Bandwidth: Depending on the selected device, the bandwidth can extend from DC to several MHz, allowing for the evaluation of high-speed applications.

- Gain Configurations: The board allows for configurable gain settings, enabling users to test devices at different amplification levels.

- Signal Integrity: Designed with careful attention to layout to minimize noise and crosstalk, enhancing the accuracy of performance evaluations.

## Applications

The TSDA-VB KIT is suitable for a variety of applications, including:

- Prototyping: Engineers can use the kit to quickly prototype and test their designs before committing to full-scale production.

- Testing & Validation: The kit serves as a reliable platform for validating the performance of Touchstone devices under real-world conditions.

- Educational Purposes: It can also be utilized in academic settings for teaching purposes, helping students understand the principles of analog signal processing.

- Research & Development: Ideal for R&D teams looking to explore new design possibilities using Touchstone’s innovative analog components.

## Conclusion

The Touchstone Semiconductor TSDA-VB KIT is an invaluable resource for anyone working with analog and mixed-signal devices. With its robust design, comprehensive features, and flexibility, it significantly enhances the process of evaluation, prototyping, and testing, ultimately accelerating product development timelines. Whether you are an engineer, a researcher, or a student, this kit provides the tools necessary to explore the capabilities of Touchstone’s analog solutions effectively.
TSDA-VB KIT Compare Parts
  • TSDA-VB KIT vs TSDMTX-5V2-EVM
  • TSDA-VB KIT vs TSDMTX-19V3-EVM
  • TSDA-VB KIT vs TSDMTX-19V2-EVM
  • TSDA-VB KIT vs TSDMRX-5W-EVM
  • TSDA-VB KIT vs TSDMRX-5V/10W-EVM
  • TSDA-VB KIT vs TSDMRX-19V-20W-EVM
  • TSDA-VB KIT vs TSDMTX-5-20W-3C-EVM
  • TSDA-VB KIT vs TSDMTX-019V2-EVM
  • TSDA-VB KIT vs TSDMTX-019V1-EVM
  • TSDA-VB KIT vs TSDA-VB
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great