Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL6235Q
EVAL6235Q
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEMO L6235Q MOTOR DRIVER
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6235Q Datasheet
History Price: $75.62
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6235Q Specification
Specification
Part No
EVAL6235Q
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
L6235
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s)
EVAL6235Q PDF Datasheet
EVAL6235Q Datasheet
Click and Download: EVAL6235Q Datasheet
EVAL6235Q Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6235Q Compare Parts
EVAL6235Q vs EVAL-VNH5019-P2
EVAL6235Q vs EVAL-VNH5019-P1
EVAL6235Q vs EVALTOLL72VDC2KWTOBO1
EVAL6235Q vs EVALSTWBC-EP
EVAL6235Q vs EVALSTPM3X-3PH
EVAL6235Q vs EVALSTPM34
EVAL6235Q vs EVALSTPM33
EVAL6235Q vs EVALSTPM32
EVAL6235Q vs EVALSTISO62XV1
EVAL6235Q vs EVALSTGAP2SM
EVAL6235Q vs EVALSTGAP2SICSC
EVAL6235Q vs EVALSTGAP2SICS
EVAL6235Q vs EVALSTGAP2SICD
EVAL6235Q vs EVALSTGAP2SCM
EVAL6235Q vs EVALSTGAP2HSM
EVAL6235Q vs EVALSTGAP2HSCM
EVAL6235Q vs EVALSTGAP2HDM
EVAL6235Q vs EVALSTGAP2DM
EVAL6235Q vs EVALSTGAP1S
EVAL6235Q vs EVALSTGAP1AS
EVAL6235Q vs EVALSTDRV600HB8
EVAL6235Q vs EVALSTDRIVE601
EVAL6235Q vs EVALSTDRIVE101
EVAL6235Q vs EVALST7590-1
EVAL6235Q vs EVALST7540-2
EVAL6235Q vs EVALST7540-1
EVAL6235Q vs EVALST7538DUAL
EVAL6235Q vs EVAL-SPOE-KIT-AZ
EVAL6235Q vs EVALSP820-XS
EVAL6235Q vs EVAL-SCS002V1
EVAL6235Q vs EVAL-SCS001V1
EVAL6235Q vs EVAL-RS485HDEBZ
EVAL6235Q vs EVAL-RS485FDEBZ
EVAL6235Q vs EVAL-RS485FD8EBZ
EVAL6235Q vs EVALPWD5F60
EVAL6235Q vs EVALPWD13F60
EVAL6235Q vs EVALPSIRS200XTOBO1
EVAL6235Q vs EVALPSE1BF12SICTOBO1
EVAL6235Q vs EVALPSDPMAINTOBO1
EVAL6235Q vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you