☰
EVALAG6120
EVALAG6120
Active
Description:  EVAL BOARD FOR AG6120 SINGLE CHA
Manufacturer:  Silver Telecom
Datasheet:   EVALAG6120 Datasheet
History Price: $142.86
In Stock: 21360
EVALAG6120 Specification
Specification
Part No
EVALAG6120
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Silver Telecom
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
-
EVALAG6120 Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALAG6120 Description
The Silver Telecom EVALAG6120 is an evaluation board designed for the AG6120 series of audio amplifiers. This evaluation board provides a convenient platform for engineers and developers to test and evaluate the performance of the AG6120 audio amplifier in various applications. The EVALAG6120 is particularly useful for applications in consumer electronics, automotive audio systems, and other audio-related projects.

## Key Specifications and Features

1. Amplifier Type: The EVALAG6120 is designed to evaluate the AG6120, which is a Class D audio amplifier. Class D amplifiers are known for their high efficiency and compact size, making them ideal for battery-powered and space-constrained applications.

2. Output Power: The AG6120 amplifier on the evaluation board can deliver up to 20W of output power per channel into an 8-ohm load. This power level is suitable for driving small to medium-sized speakers, making it ideal for various audio applications.

3. Supply Voltage Range: The evaluation board operates with a supply voltage range of 10V to 24V. This flexibility allows users to test the amplifier under different voltage conditions, simulating various real-world scenarios.

4. Efficiency: The Class D design of the AG6120 ensures high efficiency, typically around 90% or higher. This efficiency reduces heat generation, allowing for smaller heat sinks and more compact designs in end products.

5. Input Configuration: The EVALAG6120 features multiple input options, including differential and single-ended inputs. This versatility allows users to connect various audio sources, such as microphones, line-level signals, or other audio devices.

6. Protection Features: The evaluation board includes built-in protection features such as over-temperature protection, short-circuit protection, and over-voltage protection. These features enhance the reliability and longevity of the amplifier during testing and operation.

7. PCB Design: The EVALAG6120 evaluation board is designed with a compact layout, making it easy to integrate into various test setups. The board includes clearly labeled connections for power, input, and output, facilitating straightforward connections for testing.

8. Thermal Management: The board is equipped with thermal management features to ensure that the amplifier operates within safe temperature limits. This includes thermal vias and pads for heat dissipation, which is crucial for maintaining performance during extended use.

9. Application Areas: The EVALAG6120 is suitable for a wide range of applications, including:
- Consumer audio products (e.g., portable speakers, soundbars)
- Automotive audio systems
- Home theater systems
- Professional audio equipment
- DIY audio projects

10. User-Friendly Interface: The evaluation board is designed to be user-friendly, with clear documentation and support materials available. This makes it accessible for both experienced engineers and those new to audio amplifier design.

## Conclusion

The Silver Telecom EVALAG6120 evaluation board is an excellent tool for engineers and developers looking to explore the capabilities of the AG6120 Class D audio amplifier. With its high output power, efficiency, and versatile input options, the EVALAG6120 provides a robust platform for testing and evaluating audio performance in various applications. Its built-in protection features and user-friendly design make it a valuable resource for anyone working in the field of audio electronics. Whether for prototyping, testing, or educational purposes, the EVALAG6120 is a reliable choice for audio amplifier evaluation.
EVALAG6120 Compare Parts
  • EVALAG6120 vs EVAL-VNH5019-P2
  • EVALAG6120 vs EVAL-VNH5019-P1
  • EVALAG6120 vs EVALTOLL72VDC2KWTOBO1
  • EVALAG6120 vs EVALSTWBC-EP
  • EVALAG6120 vs EVALSTPM3X-3PH
  • EVALAG6120 vs EVALSTPM34
  • EVALAG6120 vs EVALSTPM33
  • EVALAG6120 vs EVALSTPM32
  • EVALAG6120 vs EVALSTISO62XV1
  • EVALAG6120 vs EVALSTGAP2SM
  • EVALAG6120 vs EVALSTGAP2SICSC
  • EVALAG6120 vs EVALSTGAP2SICS
  • EVALAG6120 vs EVALSTGAP2SICD
  • EVALAG6120 vs EVALSTGAP2SCM
  • EVALAG6120 vs EVALSTGAP2HSM
  • EVALAG6120 vs EVALSTGAP2HSCM
  • EVALAG6120 vs EVALSTGAP2HDM
  • EVALAG6120 vs EVALSTGAP2DM
  • EVALAG6120 vs EVALSTGAP1S
  • EVALAG6120 vs EVALSTGAP1AS
  • EVALAG6120 vs EVALSTDRV600HB8
  • EVALAG6120 vs EVALSTDRIVE601
  • EVALAG6120 vs EVALSTDRIVE101
  • EVALAG6120 vs EVALST7590-1
  • EVALAG6120 vs EVALST7540-2
  • EVALAG6120 vs EVALST7540-1
  • EVALAG6120 vs EVALST7538DUAL
  • EVALAG6120 vs EVAL-SPOE-KIT-AZ
  • EVALAG6120 vs EVALSP820-XS
  • EVALAG6120 vs EVAL-SCS002V1
  • EVALAG6120 vs EVAL-SCS001V1
  • EVALAG6120 vs EVAL-RS485HDEBZ
  • EVALAG6120 vs EVAL-RS485FDEBZ
  • EVALAG6120 vs EVAL-RS485FD8EBZ
  • EVALAG6120 vs EVALPWD5F60
  • EVALAG6120 vs EVALPWD13F60
  • EVALAG6120 vs EVALPSIRS200XTOBO1
  • EVALAG6120 vs EVALPSE1BF12SICTOBO1
  • EVALAG6120 vs EVALPSDPMAINTOBO1
  • EVALAG6120 vs EVALPM8803-FWD
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you