☰
LCD-15143
LCD-15143
Active
Description:  SPARKFUN TFT LCD BREAKOUT - 1.8
Manufacturer:  SparkFun Electronics
Datasheet:   LCD-15143 Datasheet
History Price: $33.95
In Stock: 10800
LCD-15143 Specification
Specification
Part No
LCD-15143
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Display
Type
LCD 1.8"
Function
ILI9163C
Utilized IC / Part
Board(s)
LCD-15143 PDF Datasheet
LCD-15143 Related Parts
LCD-11740
LCD-11740
SparkFun Electronics
ARDUINO DISPLAY MODULE - 4.3" TO
LCD-13722
LCD-13722
SparkFun Electronics
SPARKFUN MICRO OLED BREAKOUT (WI
LCD-14048
LCD-14048
SparkFun Electronics
SPARKFUN TEENSYVIEW
LCD-14532
LCD-14532
SparkFun Electronics
MICRO OLED BREAKOUT QWIIC
LCD-14776
LCD-14776
SparkFun Electronics
LCD TOUCHSCREEN RASPBERRY PI HAT
LCD-15079
LCD-15079
SparkFun Electronics
QWIIC TRANSPARENT OLED HUD BOARD
LCD-15173
LCD-15173
SparkFun Electronics
TRANSPARENT GRAPHICAL OLED BREAK
LCD-15890
LCD-15890
SparkFun Electronics
ZIO QWIIC OLED DISPLAY
LCD-16396
LCD-16396
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB BACKL
LCD-16397
LCD-16397
SparkFun Electronics
SPARKFUN 16X2 SERLCD - RGB TEXT
LCD-16398
LCD-16398
SparkFun Electronics
SPARKFUN 20X4 SERLCD - RGB BACKL
LCD-16774
LCD-16774
SparkFun Electronics
ZIO QWIIC OLED DISPLAY (0.91 IN,
LCD-15143 Compare Parts
  • LCD-15143 vs LCD-19896
  • LCD-15143 vs LCD-19260
  • LCD-15143 vs LCD-19255
  • LCD-15143 vs LCD-19253
  • LCD-15143 vs LCD-19251
  • LCD-15143 vs LCD-17520
  • LCD-15143 vs LCD-17153
  • LCD-15143 vs LCD-16777
  • LCD-15143 vs LCD-16774
  • LCD-15143 vs LCD-16398
  • LCD-15143 vs LCD-16397
  • LCD-15143 vs LCD-16396
  • LCD-15143 vs LCD-15890
  • LCD-15143 vs LCD-15173
  • LCD-15143 vs LCD-15079
  • LCD-15143 vs LCD-14776
  • LCD-15143 vs LCD-14532
  • LCD-15143 vs LCD-14048
  • LCD-15143 vs LCD-13722
  • LCD-15143 vs LCD-11740
  • LCD-15143 vs LCD-15980
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!