☰
PRT-10030
PRT-10030
Active
Description:  2MM 10PIN XBEE SOCKET SMD
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-10030 Datasheet
History Price: $1.05
In Stock: 14720
PRT-10030 Specification
Specification
Part No
PRT-10030
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Connector
For Use With/Related Products
XBee? Modules
PRT-10030 PDF Datasheet
PRT-10030 Related Parts
PRT-08272
PRT-08272
SparkFun Electronics
2MM 10PIN XBEE SOCKET
PRT-10474
PRT-10474
SparkFun Electronics
XT60 CONNECTORS MALE/FEMALE PAIR
PRT-11417
PRT-11417
SparkFun Electronics
ARDUINO STACKABLE HEADER KIT - R
PRT-13925
PRT-13925
SparkFun Electronics
TEENSY HEADER KIT
PRT-14017
PRT-14017
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
PRT-14059
PRT-14059
SparkFun Electronics
SMARTIPI TOUCH
PRT-14272
PRT-14272
SparkFun Electronics
RPI ZERO CAMERA CABLE 150MM
PRT-14275
PRT-14275
SparkFun Electronics
RASPBERRYPI GPIO MALE HEADER
PRT-14299
PRT-14299
SparkFun Electronics
MICRO:BIT BATTERY HOLDER - 2XAA
PRT-14311
PRT-14311
SparkFun Electronics
ESP32 STACKABLE HEADER SET
PRT-14321
PRT-14321
SparkFun Electronics
PHOTON HEADER - 12 PIN FEMALE
PRT-14322
PRT-14322
SparkFun Electronics
PHOTON STACKABLE HEADER - 12 PIN
PRT-10030 Description
The SparkFun Electronics PRT-10030 is a versatile and compact temperature sensor module designed for a variety of applications, including environmental monitoring, HVAC systems, and DIY electronics projects. This module is based on the popular DS18B20 temperature sensor, which is known for its accuracy, reliability, and ease of use. Below is a detailed overview of the specifications, features, and potential applications of the PRT-10030.

## Overview

The PRT-10030 module provides a simple and effective way to measure temperature in a wide range of environments. It utilizes the DS18B20 sensor, which communicates over a 1-Wire interface, allowing multiple sensors to be connected to a single data line. This feature makes it particularly useful for applications where multiple temperature readings are required.

## Key Specifications

1. Sensor Type:
- The PRT-10030 uses the DS18B20 digital temperature sensor, which provides a digital output, eliminating the need for analog-to-digital conversion.

2. Temperature Range:
- The sensor can measure temperatures from -55°C to +125°C (-67°F to +257°F), making it suitable for a wide variety of applications, from cold environments to high-temperature settings.

3. Accuracy:
- The DS18B20 offers a temperature accuracy of ±0.5°C within the range of -10°C to +85°C, ensuring reliable readings for most applications.

4. Resolution:
- The sensor supports multiple resolution settings, allowing users to choose between 9 to 12 bits of resolution. Higher resolution settings provide more precise temperature readings.

5. Communication Interface:
- The PRT-10030 communicates via a 1-Wire interface, which allows for easy connection to microcontrollers and other digital devices. This interface enables multiple DS18B20 sensors to be connected in parallel on the same data line.

6. Power Supply:
- The module operates on a voltage range of 3.0V to 5.5V, making it compatible with most microcontroller platforms, including Arduino and Raspberry Pi.

7. Dimensions:
- The PRT-10030 module is compact, with dimensions of approximately 25mm x 20mm, allowing for easy integration into various projects and applications.

8. Connector Type:
- The module features a 3-pin header for easy connection to a microcontroller or breadboard. The pins are typically labeled for VCC (power), GND (ground), and DATA (1-Wire data line).

## Features

- Easy to Use: The PRT-10030 is designed for simplicity, with straightforward wiring and a well-documented library for various microcontroller platforms, making it accessible for both beginners and experienced developers.
- Multiple Sensor Support: The 1-Wire interface allows for the connection of multiple DS18B20 sensors on a single data line, enabling the monitoring of multiple temperature points with minimal wiring.
- Robust Design: The module is built to withstand various environmental conditions, making it suitable for both indoor and outdoor applications.
- Low Power Consumption: The DS18B20 sensor is designed for low power operation, making it ideal for battery-powered applications.

## Applications

The SparkFun PRT-10030 temperature sensor module is suitable for a wide range of applications, including:

- Environmental Monitoring: Used in weather stations and environmental sensors to monitor temperature changes.
- HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for temperature regulation and monitoring.
- Home Automation: Employed in smart home devices to monitor room temperatures and control heating or cooling systems.
- Industrial Automation: Used in industrial settings for temperature monitoring of equipment and processes.
- DIY Projects: Ideal for hobbyists and makers looking to incorporate temperature sensing into their projects, such as robotics, data logging, and more.

## Conclusion

The SparkFun Electronics PRT-10030 is a reliable and easy-to-use temperature sensor module that leverages the capabilities of the DS18B20 sensor. With its wide temperature range, good accuracy, and simple 1-Wire interface, it is an excellent choice for a variety of applications, from environmental monitoring to home automation. Its compact design and low power consumption further enhance its appeal for both professional and hobbyist projects, making it a valuable addition to any electronics toolkit.
PRT-10030 Compare Parts
  • PRT-10030 vs PRT-24509
  • PRT-10030 vs PRT-22890
  • PRT-10030 vs PRT-19296
  • PRT-10030 vs PRT-19259
  • PRT-10030 vs PRT-18246
  • PRT-10030 vs PRT-17912
  • PRT-10030 vs PRT-17907
  • PRT-10030 vs PRT-17253
  • PRT-10030 vs PRT-17252
  • PRT-10030 vs PRT-17152
  • PRT-10030 vs PRT-16279
  • PRT-10030 vs PRT-15187
  • PRT-10030 vs PRT-15109
  • PRT-10030 vs PRT-15101
  • PRT-10030 vs PRT-14429
  • PRT-10030 vs PRT-14428
  • PRT-10030 vs PRT-14427
  • PRT-10030 vs PRT-14426
  • PRT-10030 vs PRT-14425
  • PRT-10030 vs PRT-14417
  • PRT-10030 vs PRT-14322
  • PRT-10030 vs PRT-14321
  • PRT-10030 vs PRT-14311
  • PRT-10030 vs PRT-14299
  • PRT-10030 vs PRT-14275
  • PRT-10030 vs PRT-14272
  • PRT-10030 vs PRT-14059
  • PRT-10030 vs PRT-14017
  • PRT-10030 vs PRT-13925
  • PRT-10030 vs PRT-11417
  • PRT-10030 vs PRT-10474
  • PRT-10030 vs PRT-08272
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.