☰
SPX-15411
SPX-15411
Obsolete
Description:  BLACKBOARD ARTEMIS NANO
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-15411 Datasheet
History Price: Obsolete
In Stock: 30760
SPX-15411 Specification
Specification
Part No
SPX-15411
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
Apollo3
Type
Board(s)
SPX-15411 PDF Datasheet
SPX-15411 Related Parts
SPX-14785
SPX-14785
SparkFun Electronics
SPARKX PRORF LORA-ENABLED 915MHZ
SPX-14984
SPX-14984
SparkFun Electronics
SPARKX SAMD21 PRO RF 1W
SPX-15034
SPX-15034
SparkFun Electronics
SPARKX SAMD21 PRO RF 1W
SPX-15106
SPX-15106
SparkFun Electronics
GPS BREAKOUT UBLOX SAM-M8Q (QWII
SPX-15332
SPX-15332
SparkFun Electronics
BLACKBOARD ARTEMIS
SPX-15412
SPX-15412
SparkFun Electronics
BLACKBOARD ARTEMIS ATP
SPX-16469
SPX-16469
SparkFun Electronics
ARTEMIS GLOBAL TRACKER
SPX-17236
SPX-17236
SparkFun Electronics
ARGOS SATELLITE TRANSCEIVER SHIE
SPX-18018
SPX-18018
SparkFun Electronics
THING PLUS C - ESP32 WROOM
SPX-18572
SPX-18572
SparkFun Electronics
LORA 1W BREAKOUT - 915M30S
SPX-20167
SPX-20167
SparkFun Electronics
U-BLOX ZED-F9P NEO-D9S COMBO BRE
SPX-18519
SPX-18519
SparkFun Electronics
ARTEMIS GLOBAL TRACKER RADIO BOA
SPX-15411 Compare Parts
  • SPX-15411 vs SPX-18572
  • SPX-15411 vs SPX-18018
  • SPX-15411 vs SPX-17236
  • SPX-15411 vs SPX-16469
  • SPX-15411 vs SPX-15412
  • SPX-15411 vs SPX-15332
  • SPX-15411 vs SPX-15106
  • SPX-15411 vs SPX-15034
  • SPX-15411 vs SPX-14984
  • SPX-15411 vs SPX-14785
  • SPX-15411 vs SPX-19236
  • SPX-15411 vs SPX-18519
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!