EVAL-SSM4567Z
EVAL-SSM4567Z
Active
Description:  SSM4567 EVALUATION BOARD
Manufacturer:  Analog Devices
History Price: $297.19
In Stock: 400
EVAL-SSM4567Z Specification
Specification
Part No
EVAL-SSM4567Z
Category
Audio Amplifier Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
-
Max Output Power x Channels @ Load
3.17W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.2V
Board Type
Fully Populated
Utilized IC / Part
SSM4567
Supplied Contents
Board(s)
EVAL-SSM4567Z PDF Datasheet
EVAL-SSM4567Z Related Parts
EVALAUDAMP24TOBO1
EVALAUDAMP24TOBO1
Infineon Technologies
EVAL AUDIO IGT40R IRS20957
EVALAUDAMP25TOBO1
EVALAUDAMP25TOBO1
Infineon Technologies
EVAL BOARD FOR MA5332
EVALAUDIOI2SCOMTOBO1
EVALAUDIOI2SCOMTOBO1
Infineon Technologies
EVAL AUDIO MA12040P
EVALAUDIOMA12040PTOBO1
EVALAUDIOMA12040PTOBO1
Infineon Technologies
EVAL AUDIO MA12040
EVALAUDIOMA12040TOBO1
EVALAUDIOMA12040TOBO1
Infineon Technologies
EVAL_AUDIO_MA12040
EVALAUDIOMA12070PTOBO1
EVALAUDIOMA12070PTOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA12070TOBO1
EVALAUDIOMA12070TOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA2304DNSTOBO1
EVALAUDIOMA2304DNSTOBO1
Infineon Technologies
EVAL KIT
EVALAUDIOMA2304PNSTOBO1
EVALAUDIOMA2304PNSTOBO1
Infineon Technologies
EVAL KIT
EVAL-CN0226-EB1Z
EVAL-CN0226-EB1Z
Analog Devices
PORTBL AUDIO AMP W/PUSH BUTTON V
EVAL-FDA903Q-SA
EVAL-FDA903Q-SA
STMicroelectronics
EVAL BOARD FOR FDA903Q
EVAL-FDA903S-SA
EVAL-FDA903S-SA
STMicroelectronics
EVAL-FDA903S EVALUATION BOARD FO
EVAL-SSM4567Z Compare Parts
  • EVAL-SSM4567Z vs EVAL-TDA756X
  • EVAL-SSM4567Z vs EVAL-SSM4321Z
  • EVAL-SSM4567Z vs EVAL-SSM3582Z
  • EVAL-SSM4567Z vs EVAL-SSM3525Z
  • EVAL-SSM4567Z vs EVAL-SSM3515Z
  • EVAL-SSM4567Z vs EVAL-SSM3302Z
  • EVAL-SSM4567Z vs EVAL-SSM2537Z
  • EVAL-SSM4567Z vs EVAL-SSM2529Z
  • EVAL-SSM4567Z vs EVAL-SSM2519Z
  • EVAL-SSM4567Z vs EVAL-SSM2518Z
  • EVAL-SSM4567Z vs EVAL-SSM2380Z
  • EVAL-SSM4567Z vs EVAL-SSM2377Z
  • EVAL-SSM4567Z vs EVAL-SSM2375Z
  • EVAL-SSM4567Z vs EVAL-SSM2335Z
  • EVAL-SSM4567Z vs EVAL-SSM2319Z
  • EVAL-SSM4567Z vs EVAL-FDA903U-SA
  • EVAL-SSM4567Z vs EVAL-FDA903S-SA
  • EVAL-SSM4567Z vs EVAL-FDA903Q-SA
  • EVAL-SSM4567Z vs EVAL-CN0226-EB1Z
  • EVAL-SSM4567Z vs EVALAUDIOMA2304PNSTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA2304DNSTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA12070TOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA12070PTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA12040TOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA12040PTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOI2SCOMTOBO1
  • EVAL-SSM4567Z vs EVALAUDAMP25TOBO1
  • EVAL-SSM4567Z vs EVALAUDAMP24TOBO1
  • EVAL-SSM4567Z vs EVAL-TDA7803AFW
  • EVAL-SSM4567Z vs EVAL-SSM6515Z
  • EVAL-SSM4567Z vs EVAL-SSM2517Z
  • EVAL-SSM4567Z vs EVAL-FDA903D-SA
  • EVAL-SSM4567Z vs EVAL-FDA803D-SA
  • EVAL-SSM4567Z vs EVAL-FDA802SB-SA
  • EVAL-SSM4567Z vs EVALAUDIOMA2304PNSBTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA2304DNSBTOBO1
  • EVAL-SSM4567Z vs EVALAUDIOMA12070PBTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you