☰
EVALPSDPMAINTOBO1
EVALPSDPMAINTOBO1
Active
Description:  EVAL BRD TO247 3PIN/4PIN MOSFET
Manufacturer:  Infineon Technologies
History Price: $318.15
In Stock: 45840
EVALPSDPMAINTOBO1 Specification
Specification
Part No
EVALPSDPMAINTOBO1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
CoolSiC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
MOSFET
Embedded
Yes, MCU
Utilized IC / Part
TO247
Primary Attributes
-
Supplied Contents
Board(s)
EVALPSDPMAINTOBO1 PDF Datasheet
EVALPSDPMAINTOBO1 Related Parts
EVAL_TLE9180D-31QK
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALPSDPMAINTOBO1 Compare Parts
  • EVALPSDPMAINTOBO1 vs EVAL-VNH5019-P2
  • EVALPSDPMAINTOBO1 vs EVAL-VNH5019-P1
  • EVALPSDPMAINTOBO1 vs EVALTOLL72VDC2KWTOBO1
  • EVALPSDPMAINTOBO1 vs EVALSTWBC-EP
  • EVALPSDPMAINTOBO1 vs EVALSTPM3X-3PH
  • EVALPSDPMAINTOBO1 vs EVALSTPM34
  • EVALPSDPMAINTOBO1 vs EVALSTPM33
  • EVALPSDPMAINTOBO1 vs EVALSTPM32
  • EVALPSDPMAINTOBO1 vs EVALSTISO62XV1
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2SM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2SICSC
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2SICS
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2SICD
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2SCM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2HSM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2HSCM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2HDM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP2DM
  • EVALPSDPMAINTOBO1 vs EVALSTGAP1S
  • EVALPSDPMAINTOBO1 vs EVALSTGAP1AS
  • EVALPSDPMAINTOBO1 vs EVALSTDRV600HB8
  • EVALPSDPMAINTOBO1 vs EVALSTDRIVE601
  • EVALPSDPMAINTOBO1 vs EVALSTDRIVE101
  • EVALPSDPMAINTOBO1 vs EVALST7590-1
  • EVALPSDPMAINTOBO1 vs EVALST7540-2
  • EVALPSDPMAINTOBO1 vs EVALST7540-1
  • EVALPSDPMAINTOBO1 vs EVALST7538DUAL
  • EVALPSDPMAINTOBO1 vs EVAL-SPOE-KIT-AZ
  • EVALPSDPMAINTOBO1 vs EVALSP820-XS
  • EVALPSDPMAINTOBO1 vs EVAL-SCS002V1
  • EVALPSDPMAINTOBO1 vs EVAL-SCS001V1
  • EVALPSDPMAINTOBO1 vs EVAL-RS485HDEBZ
  • EVALPSDPMAINTOBO1 vs EVAL-RS485FDEBZ
  • EVALPSDPMAINTOBO1 vs EVAL-RS485FD8EBZ
  • EVALPSDPMAINTOBO1 vs EVALPWD5F60
  • EVALPSDPMAINTOBO1 vs EVALPWD13F60
  • EVALPSDPMAINTOBO1 vs EVALPSIRS200XTOBO1
  • EVALPSDPMAINTOBO1 vs EVALPSE1BF12SICTOBO1
  • EVALPSDPMAINTOBO1 vs EVALPM8803-FWD
  • EVALPSDPMAINTOBO1 vs EVALPM8803-FLY
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet