Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ STMicroelectronics STEVAL-AKI001V1
STEVAL-AKI001V1
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVALUATION BOARD FOR THE ADC120
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-AKI001V1 Datasheet
History Price: $59.34
In Stock: 1120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-AKI001V1 Specification
Specification
Part No
STEVAL-AKI001V1
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
1M
Data Interface
Serial, SPI
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
ADC120
Supplied Contents
Board(s)
STEVAL-AKI001V1 PDF Datasheet
STEVAL-AKI001V1 Datasheet
Click and Download: STEVAL-AKI001V1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller