Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ National Semiconductor CLC5956PCASM
CLC5956PCASM
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
ADC SUBSYSTEM
Manufacturer:
National Semiconductor
Datasheet:
CLC5956PCASM Datasheet
History Price: $108.34
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLC5956PCASM Specification
Specification
Part No
CLC5956PCASM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
65M
Data Interface
Parallel
Input Range
2.048Vpp
Power (Typ) @ Conditions
615mW @ 65MSPS
Utilized IC / Part
CLC5956
Supplied Contents
Board(s)
CLC5956PCASM PDF Datasheet
CLC5956PCASM Datasheet
Click and Download: CLC5956PCASM Datasheet
CLC5956PCASM Compare Parts
CLC5956PCASM vs CLC5958PCASM
CLC5956PCASM vs CLC5958PCASM
CLC5956PCASM vs CLC5957PCASM
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****