Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ National Semiconductor CLC5958PCASM
CLC5958PCASM
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL BOARD FOR CLC5958
Manufacturer:
National Semiconductor
Datasheet:
CLC5958PCASM Datasheet
History Price: $81.61
In Stock: 36480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CLC5958PCASM Specification
Specification
Part No
CLC5958PCASM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
14
Sampling Rate (Per Second)
52M
Data Interface
Parallel
Input Range
2.048Vpp
Power (Typ) @ Conditions
-
Utilized IC / Part
CLC5958
Supplied Contents
Board(s)
CLC5958PCASM PDF Datasheet
CLC5958PCASM Datasheet
Click and Download: CLC5958PCASM Datasheet
CLC5958PCASM Compare Parts
CLC5958PCASM vs CLC952PCASM
CLC5958PCASM vs CLC5957PCASM
CLC5958PCASM vs CLC5956PCASM
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time