☰
COM-11850
COM-11850
Obsolete
Description:  AL8805 BUCK LED DRIVER
Manufacturer:  SparkFun Electronics
Datasheet:   COM-11850 Datasheet
History Price: Obsolete
In Stock: 26240
COM-11850 Specification
Specification
Part No
COM-11850
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
680mA
Outputs and Type
3, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
6V ~ 20V
Supplied Contents
Board(s)
Utilized IC / Part
AL8805
COM-11850 PDF Datasheet
COM-11850 Compare Parts
  • COM-11850 vs COM-13705
  • COM-11850 vs COM-12937
  • COM-11850 vs COMBOLED
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you