☰
COM-12937
COM-12937
Obsolete
Description:  FEMTOBUCK LED DRIVER
Manufacturer:  SparkFun Electronics
Datasheet:   COM-12937 Datasheet
History Price: Obsolete
In Stock: 43960
COM-12937 Specification
Specification
Part No
COM-12937
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
350mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
6V ~ 36V
Supplied Contents
Board(s)
Utilized IC / Part
AL8805
COM-12937 PDF Datasheet
COM-12937 Compare Parts
  • COM-12937 vs COM-13705
  • COM-12937 vs COM-11850
  • COM-12937 vs COMBOLED
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you