Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ ScioSense BV PCAP02-EVA MODULE
PCAP02-EVA MODULE
Discontinued at Digi-Key
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE PCAP02
Manufacturer:
ScioSense BV
Datasheet:
PCAP02-EVA MODULE Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP02-EVA MODULE Specification
Specification
Part No
PCAP02-EVA MODULE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
ScioSense BV
Series
PICOCAP?
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Capacitance-to-Digital Converter
Embedded
Yes, DSP
Utilized IC / Part
PCap02
Primary Attributes
-
Supplied Contents
Board(s)
PCAP02-EVA MODULE PDF Datasheet
PCAP02-EVA MODULE Datasheet
Click and Download: PCAP02-EVA MODULE Datasheet
PCAP02-EVA MODULE Related Parts
PCA9306EVM
Texas Instruments
DEVELOPMENT INTERFACE
PCAP02-EVA-KIT
ams OSRAM
EVAL KIT PCAP02
PCA9420UK-EVM
NXP Semiconductors
PCA9420UK-EVM
PCA9421UK-EVM
NXP Semiconductors
DEV KIT
PCA9450AA-EVK
NXP Semiconductors
PCA9450AA-EVK
PCA9450B-EVK
NXP Semiconductors
PCA9450B-EVK
PCA9450C-EVK
NXP Semiconductors
PCA9450C-EVK
PCA9451A-EVK
NXP Semiconductors
EVAL KIT FOR PCA9451
PCAP01-EVA MB
ams OSRAM
EVAL MODULE PCAP01
PCAP01-EVA-KIT
ScioSense BV
EVAL KIT PCAP01
PCAP02-EVA-KIT V1.0
ScioSense BV
PCAP04-AQFM-24 QFN24 LF T&RDP
PCAP04-BSWB-735
ScioSense BV
PCAP04-EVA-BOARD
PCAP02-EVA MODULE Compare Parts
PCAP02-EVA MODULE vs PCA9306EVM
PCAP02-EVA MODULE vs PCAP01-EVA MB
PCAP02-EVA MODULE vs PCA9451A-EVK
PCAP02-EVA MODULE vs PCA9450C-EVK
PCAP02-EVA MODULE vs PCA9450B-EVK
PCAP02-EVA MODULE vs PCA9450AA-EVK
PCAP02-EVA MODULE vs PCA9421UK-EVM
PCAP02-EVA MODULE vs PCA9420UK-EVM
PCAP02-EVA MODULE vs PCAP01-EVA-KIT
PCAP02-EVA MODULE vs PCAP04-EVA-KIT
PCAP02-EVA MODULE vs PCAP04-EVA-BOARD
PCAP02-EVA MODULE vs PCAP04-BSWB-735
PCAP02-EVA MODULE vs PCAP02-EVA-KIT V1.0
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund