☰
REFCOOLANTPUMP150WTOBO1
REFCOOLANTPUMP150WTOBO1
Active
Description:  REFERENCE DESIGN FOR 150W COOLAN
Manufacturer:  Infineon Technologies
History Price: $889.55
In Stock: 29120
REFCOOLANTPUMP150WTOBO1 Specification
Specification
Part No
REFCOOLANTPUMP150WTOBO1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU
Utilized IC / Part
IAUCN04S7N020D, TLE9893-2QKW62S
Primary Attributes
Motors (BLDC)
Supplied Contents
Board(s)
REFCOOLANTPUMP150WTOBO1 Related Parts
REF22KGPDINVEASY3BTOBO1
REF22KGPDINVEASY3BTOBO1
Infineon Technologies
REFERENCE BOARD
REF22KGPDINVEASY3BTOBO2
REF22KGPDINVEASY3BTOBO2
Infineon Technologies
REFERENCE BOARD
REF35EVM
REF35EVM
Texas Instruments
EVAL BOARD FOR REF35
REF6025EVM-PDK
REF6025EVM-PDK
Texas Instruments
EVAL BOARD FOR REF6025
REF62WFLY1700VSICTOBO1
REF62WFLY1700VSICTOBO1
Infineon Technologies
DEV KIT
REF70EVM
REF70EVM
Texas Instruments
EVAL BOARD FOR REF70
REFAIRCONC302AIM564TOBO1
REFAIRCONC302AIM564TOBO1
Infineon Technologies
REF DES KIT
REFDR3KIMBGSICMATOBO1
REFDR3KIMBGSICMATOBO1
Infineon Technologies
REF DES KIT
REFENGCOOLFAN1KWTOBO1
REFENGCOOLFAN1KWTOBO1
Infineon Technologies
DEV KIT
REFFRIDGEC101T6EDTOBO1
REFFRIDGEC101T6EDTOBO1
Infineon Technologies
REFERENCE BOARD
REFFRIDGED111TMOSTOBO1
REFFRIDGED111TMOSTOBO1
Infineon Technologies
REF BOARD FRIDGE_D111T_MOS
REFFRIDGED111TRC2SLTOBO1
REFFRIDGED111TRC2SLTOBO1
Infineon Technologies
FRIDGE COMPRESSOR CONTROL BOARD
REFCOOLANTPUMP150WTOBO1 Compare Parts
  • REFCOOLANTPUMP150WTOBO1 vs REFWINLIFTTLE9855TOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFWATERPUMP100WTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFSHA35WRC2SYSTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFLVBMS001-EVK-001
  • REFCOOLANTPUMP150WTOBO1 vs REFICC80QSG84W2BPATOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFICC80QSG84W1BPATOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFFRIDGED111TRC2SLTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFFRIDGED111TMOSTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFFRIDGEC101T6EDTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFENGCOOLFAN1KWTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFDR3KIMBGSICMATOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFAIRCONC302AIM564TOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REF70EVM
  • REFCOOLANTPUMP150WTOBO1 vs REF62WFLY1700VSICTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REF6025EVM-PDK
  • REFCOOLANTPUMP150WTOBO1 vs REF35EVM
  • REFCOOLANTPUMP150WTOBO1 vs REF22KGPDINVEASY3BTOBO2
  • REFCOOLANTPUMP150WTOBO1 vs REF22KGPDINVEASY3BTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFXDPS2221140W1TOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFMHA50WIMI111TTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFMHA0K2IMC101TTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REF-JIBEPOS-KIT#
  • REFCOOLANTPUMP150WTOBO1 vs REFICC80QSG84W3BPATOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFHAIRDRYERC1016EDTOBO1
  • REFCOOLANTPUMP150WTOBO1 vs REFERENCE DESIGN 48V
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!