☰
SK-4DUINO-24
SK-4DUINO-24
Active
Description:  4DUINO ATMEGA32U4/ESP8266/PICASO
Manufacturer:  4D Systems
History Price: $109.95
In Stock: 24320
SK-4DUINO-24 Specification
Specification
Part No
SK-4DUINO-24
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
4D Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
AVR
Platform
4Duino
Utilized IC / Part
ATmega32U4, ESP8266, PICASO
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Accessories
SK-4DUINO-24 Related Parts
SK-AD01-D62Q1367TB
SK-AD01-D62Q1367TB
Rohm Semiconductor
ML62Q1367 CAP SWITCH STARTER KIT
SK-AD02-D62Q1747TB
SK-AD02-D62Q1747TB
Rohm Semiconductor
ML62Q1747 LCD STARTER KIT
SK-BS01-D62Q1577TB
SK-BS01-D62Q1577TB
Rohm Semiconductor
ML62Q1577 MCU STARTER KIT
SK-FM0-V48-S6E1A1
SK-FM0-V48-S6E1A1
Infineon Technologies
S6E1A1 EVAL BRD
SK-FM3-48PMC-MB9BF524K
SK-FM3-48PMC-MB9BF524K
Infineon Technologies
MB9B120K/MB9B320K/MB9B520K EVAL
SK-FM3-48PMC-USBSTICK
SK-FM3-48PMC-USBSTICK
Infineon Technologies
MB9A310K EVAL BRD
SK-FM4-176L-S6E2CC
SK-FM4-176L-S6E2CC
Infineon Technologies
S6E2CCA EVAL BRD
SK-FM4-176L-S6E2CC-ETH
SK-FM4-176L-S6E2CC-ETH
Infineon Technologies
S6E2CCA EVAL BRD
SK-FM4-176L-S6E2CC-VOI
SK-FM4-176L-S6E2CC-VOI
Infineon Technologies
S6E2CCA EVAL BRD
SK-FM4-U120-9B560
SK-FM4-U120-9B560
Infineon Technologies
MB9BF568R EVAL BRD
SK-TDA4VM
SK-TDA4VM
Texas Instruments
TDA4VM STARTER KIT FOR EDGE AI
SK-16FX-100PMC
SK-16FX-100PMC
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT
SK-4DUINO-24 Compare Parts
  • SK-4DUINO-24 vs SK-FM4-U120-9B560
  • SK-4DUINO-24 vs SK-FM4-176L-S6E2CC-VOI
  • SK-4DUINO-24 vs SK-FM4-176L-S6E2CC-ETH
  • SK-4DUINO-24 vs SK-FM4-176L-S6E2CC
  • SK-4DUINO-24 vs SK-FM3-48PMC-USBSTICK
  • SK-4DUINO-24 vs SK-FM3-48PMC-MB9BF524K
  • SK-4DUINO-24 vs SK-FM0-V48-S6E1A1
  • SK-4DUINO-24 vs SK-BS01-D62Q1577TB
  • SK-4DUINO-24 vs SK-AD02-D62Q1747TB
  • SK-4DUINO-24 vs SK-AD01-D62Q1367TB
  • SK-4DUINO-24 vs SK-FR80-48PMC-USBSTICK
  • SK-4DUINO-24 vs SK-FM4-U-PERIPHERAL
  • SK-4DUINO-24 vs SK-FM4-U120-9B560-MEM
  • SK-4DUINO-24 vs SK-FM4-9B560L-IOLINK
  • SK-4DUINO-24 vs SK-FM4-9B560L
  • SK-4DUINO-24 vs SK-FM4-216-ETHERNET
  • SK-4DUINO-24 vs SK-FM4-120PMC-TFT
  • SK-4DUINO-24 vs SK-FM3-9BF516N-TOUCHKIT
  • SK-4DUINO-24 vs SK-FM3-80PMC-MB9BF524M
  • SK-4DUINO-24 vs SK-FM3-80PMC-9BF524M-JL
  • SK-4DUINO-24 vs SK-FM3-64PMC1-MB9AF132L
  • SK-4DUINO-24 vs SK-FM3-64PMC1-JLINK
  • SK-4DUINO-24 vs SK-FM3-64PMC1
  • SK-4DUINO-24 vs SK-FM3-48PMC-USBSTICK V1.2
  • SK-4DUINO-24 vs SK-FM3-48PMC-9BF524K-JL
  • SK-4DUINO-24 vs SK-FM3-48LQFP-9AF310K-TPDK
  • SK-4DUINO-24 vs SK-FM3-48LQFP-9AF132-FAN
  • SK-4DUINO-24 vs SK-FM3-176PMC-TFT
  • SK-4DUINO-24 vs SK-FM3-176PMC-FA
  • SK-4DUINO-24 vs SK-FM3-176PMC-ETHERNET V2.0
  • SK-4DUINO-24 vs SK-FM3-176PMC-ETHERNET
  • SK-4DUINO-24 vs SK-FM3-176PMC-ETHER-JL
  • SK-4DUINO-24 vs SK-FM3-176LQFP-9BF618T-MEM
  • SK-4DUINO-24 vs SK-FM3-100PMC-MB9BF516N
  • SK-4DUINO-24 vs SK-FM3-100PMC-MB9AFB44N
  • SK-4DUINO-24 vs SK-FM3-100PMC-JLINK
  • SK-4DUINO-24 vs SK-FM3-100PMC-9BF516N-JL
  • SK-4DUINO-24 vs SK-FM0-S6E1A1-IOLINK
  • SK-4DUINO-24 vs SK-FM0P-V48-E1A12
  • SK-4DUINO-24 vs SK-FM0-48LQFP-S6E1A1-FAN
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!