☰
BAS316WT
BAS316WT
Active
Description:  DIODE 100V 150MA SOD523
Manufacturer:  Diotec Semiconductor
Datasheet:   BAS316WT Datasheet
History Price: $0.03220
In Stock: 4240
BAS316WT Specification
Specification
Part No
BAS316WT
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
150mA
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
SOD-523
Operating Temperature - Junction
-
BAS316WT Related Parts
BAS 16 B5003
BAS 16 B5003
Infineon Technologies
DIODE GEN PURP 80V 250MA SOT23
BAS 16-02W E6327
BAS 16-02W E6327
Infineon Technologies
DIODE GEN PURP 80V 200MA SCD-80
BAS 40 B5003
BAS 40 B5003
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23
BAS 70 B5003
BAS 70 B5003
Infineon Technologies
DIODE SCHOTTKY 70V 70MA SOT23
BAS 70-02W E6327
BAS 70-02W E6327
Infineon Technologies
DIODE SCHOTTKY 70V 70MA SCD80-2
BAS-70-02WE6327
BAS-70-02WE6327
Infineon Technologies
DIODE SCHOTTKY 70V 70MA SCD80-2
BAS100AS-AU_R1_000A1
BAS100AS-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 100V 500MA SOD123
BAS100AS_R1_00001
BAS100AS_R1_00001
Panjit International
DIODE SCHOTTKY 100V 500MA SOD123
BAS100CS-AU_R1_000A1
BAS100CS-AU_R1_000A1
Panjit International
DIODE SCHOTTKY 100V 500MA SOD323
BAS100CS_R1_00001
BAS100CS_R1_00001
Panjit International
DIODE SCHOTTKY 100V 500MA SOD323
BAS101,215
BAS101,215
Nexperia
DIODE GP 300V 200MA TO236AB
BAS101,215
BAS101,215
NXP Semiconductors
DIODE GP 300V 200MA TO236AB
BAS316WT Compare Parts
  • BAS316WT vs BAS70-7
  • BAS316WT vs BAS70-07V,115
  • BAS316WT vs BAS70-04235
  • BAS316WT vs BAS70-02WE6327
  • BAS316WT vs BAS70-02W E6327
  • BAS316WT vs BAS70-02V-V-G-08
  • BAS316WT vs BAS70-02V-HG3-08
  • BAS316WT vs BAS70-02V-G3-08
  • BAS316WT vs BAS70-02LE6327
  • BAS316WT vs BAS70-00-HE3-18
  • BAS316WT vs BAS70-00-HE3-08
  • BAS316WT vs BAS70-00-G3-18
  • BAS316WT vs BAS70-00-G3-08
  • BAS316WT vs BAS70-00-E3-18
  • BAS316WT vs BAS70-00-E3-08
  • BAS316WT vs BAS70,235
  • BAS316WT vs BAS70,235
  • BAS316WT vs BAS70,215
  • BAS316WT vs BAS70 RFG
  • BAS316WT vs BAS70
  • BAS316WT vs BAS70
  • BAS316WT vs BAS69WFILM
  • BAS316WT vs BAS69KFILM
  • BAS316WT vs BAS581-02V-V-G-08
  • BAS316WT vs BAS581-02V-HG3-08
  • BAS316WT vs BAS581-02V-G3-08
  • BAS316WT vs BAS56/DG/B2235
  • BAS316WT vs BAS56,215
  • BAS316WT vs BAS521LPQ-7B
  • BAS316WT vs BAS521LP-7B
  • BAS316WT vs BAS521LP-7
  • BAS316WT vs BAS521BX
  • BAS316WT vs BAS521BF
  • BAS316WT vs BAS521/S500X
  • BAS316WT vs BAS521,315
  • BAS316WT vs BAS521,135
  • BAS316WT vs BAS521,115
  • BAS316WT vs BASH21LT1G
  • BAS316WT vs BAS86-M-18
  • BAS316WT vs BAS86-M-08
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you