BCV65,215
BCV65,215
Active
Description:  TRANS NPN/PNP 30V 0.1A SOT143B
Manufacturer:  Nexperia
Datasheet:   BCV65,215 Datasheet
History Price: $0.12051
In Stock: 6000
BCV65,215 Specification
Specification
Part No
BCV65,215
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Nexperia
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Max)
100mA
Voltage - Collector Emitter Breakdown (Max)
30V
Vce Saturation (Max) @ Ib, Ic
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
75 @ 2mA, 5V
Power - Max
250mW
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143B
BCV65,215 PDF Datasheet
BCV65,215 Related Parts
BCV62AE6327HTSA1
BCV62AE6327HTSA1
Infineon Technologies
TRANS 2PNP 30V 0.1A SOT143
BCV62BE6327HTSA1
BCV62BE6327HTSA1
Infineon Technologies
TRANS 2PNP 30V 0.1A SOT143
BCV62BE6433HTMA1
BCV62BE6433HTMA1
Infineon Technologies
TRANS 2PNP 30V 0.1A SOT143
BCV62CE6327HTSA1
BCV62CE6327HTSA1
Infineon Technologies
TRANS 2PNP 30V 0.1A SOT143
BCV63,215
BCV63,215
Nexperia
TRANS 2NPN 30V/6V 0.1A SOT143B
BCV63B,215
BCV63B,215
Nexperia
TRANS 2NPN 30V/6V 0.1A SOT143B
BCV64B,215
BCV64B,215
Nexperia
TRANS 2PNP 30V/6V 0.1A SOT143B
BCV65,215 Compare Parts
  • BCV65,215 vs BCV63B,215
  • BCV65,215 vs BCV63,215
  • BCV65,215 vs BCV62CE6327HTSA1
  • BCV65,215 vs BCV62BE6433HTMA1
  • BCV65,215 vs BCV62BE6327HTSA1
  • BCV65,215 vs BCV62AE6327HTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.