P600D-E3/73
P600D-E3/73
Active
Description:  DIODE GEN PURP 200V 6A P600
Manufacturer:  Vishay
Datasheet:   P600D-E3/73 Datasheet
History Price: $0.80000
In Stock: 22400
P600D-E3/73 Specification
Specification
Part No
P600D-E3/73
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
P600D-E3/73 PDF Datasheet
P600D-E3/73 Related Parts
P600A
P600A
Diotec Semiconductor
DIODE GEN PURP 50V 6A P600
P600A-CT
P600A-CT
Diotec Semiconductor
DIODE GEN PURP 50V 6A P600
P600A-E3/54
P600A-E3/54
Vishay
DIODE GEN PURP 50V 6A P600
P600A-E3/73
P600A-E3/73
Vishay
DIODE GEN PURP 50V 6A P600
P600B
P600B
Diotec Semiconductor
DIODE GEN PURP 100V 6A P600
P600B-CT
P600B-CT
Diotec Semiconductor
DIODE GEN PURP 100V 6A P600
P600B-E3/54
P600B-E3/54
Vishay
DIODE GEN PURP 100V 6A P600
P600B-E3/73
P600B-E3/73
Vishay
DIODE GEN PURP 100V 6A P600
P600D
P600D
Diotec Semiconductor
DIODE GEN PURP 200V 6A P600
P600D-CT
P600D-CT
Diotec Semiconductor
DIODE GEN PURP 200V 6A P600
P600D-E3/54
P600D-E3/54
Vishay
DIODE GEN PURP 200V 6A P600
P600D/4
P600D/4
Vishay
DIODE GEN PURP 200V 6A P600
P600D-E3/73 Compare Parts
  • P600D-E3/73 vs P600U
  • P600D-E3/73 vs P600U
  • P600D-E3/73 vs P600S-CT
  • P600D-E3/73 vs P600S
  • P600D-E3/73 vs P600S
  • P600D-E3/73 vs P600M-E3/73
  • P600D-E3/73 vs P600M-E3/54
  • P600D-E3/73 vs P600M-CT
  • P600D-E3/73 vs P600M
  • P600D-E3/73 vs P600K-E3/73
  • P600D-E3/73 vs P600K-E3/54
  • P600D-E3/73 vs P600K-CT
  • P600D-E3/73 vs P600K
  • P600D-E3/73 vs P600K
  • P600D-E3/73 vs P600J-E3/73
  • P600D-E3/73 vs P600J-E3/54
  • P600D-E3/73 vs P600J-CT
  • P600D-E3/73 vs P600J
  • P600D-E3/73 vs P600G-E3/73
  • P600D-E3/73 vs P600G-E3/54
  • P600D-E3/73 vs P600G-CT
  • P600D-E3/73 vs P600G
  • P600D-E3/73 vs P600G
  • P600D-E3/73 vs P600D/4
  • P600D-E3/73 vs P600D-E3/54
  • P600D-E3/73 vs P600D-CT
  • P600D-E3/73 vs P600D
  • P600D-E3/73 vs P600B-E3/73
  • P600D-E3/73 vs P600B-E3/54
  • P600D-E3/73 vs P600B-CT
  • P600D-E3/73 vs P600B
  • P600D-E3/73 vs P600A-E3/73
  • P600D-E3/73 vs P600A-E3/54
  • P600D-E3/73 vs P600A-CT
  • P600D-E3/73 vs P600A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.