GBPC35005W
GBPC35005W
Active
Description:  BRIDGE RECT 1P 50V 35A GBPC-W
Manufacturer:  SMC Diode Solutions
Datasheet:   GBPC35005W Datasheet
History Price: $2.96780
In Stock: 30800
GBPC35005W Specification
Specification
Part No
GBPC35005W
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, GBPC-W
Supplier Device Package
GBPC-W
GBPC35005W PDF Datasheet
GBPC35005W Related Parts
GBP206
GBP206
Diodes Inc
LOW POWER BRIDGE GBP TUBE 35PCS
GBP206
GBP206
Yangjie Technology
GBP 600V 2.0A Diodes Bridge Re
GBP206
GBP206
Yangjie Technology
RECT BRIDGE 600V 2A GBP
GBP208
GBP208
Diodes Inc
LOW POWER BRIDGE GBP TUBE 35PCS
GBP208
GBP208
Yangjie Technology
GBP 800V 2.0A Diodes Bridge Re
GBP208
GBP208
Yangjie Technology
RECT BRIDGE 800V 2A GBP
GBP208S
GBP208S
Yangjie Technology
GBP 800V 2.0A Diodes Bridge Re
GBP210
GBP210
Diodes Inc
LOW POWER BRIDGE GBP TUBE 35PCS
GBP210
GBP210
Yangjie Technology
GBP 1000V 2.0A Diodes Bridge R
GBP210
GBP210
Yangjie Technology
RECT BRIDGE 1000V 2A GBP
GBP210A
GBP210A
Yangjie Technology
GBP 1000V 2.0A Diodes Bridge R
GBP210A
GBP210A
Yangjie Technology
RECT BRIDGE 1000V 2A GBP
GBPC35005W Compare Parts
  • GBPC35005W vs GBPC606/1
  • GBPC35005W vs GBPC606-E4/51
  • GBPC35005W vs GBPC604/1
  • GBPC35005W vs GBPC604-E4/51
  • GBPC35005W vs GBPC602-E4/51
  • GBPC35005W vs GBPC601-E4/51
  • GBPC35005W vs GBPC6005/1
  • GBPC35005W vs GBPC6005-E4/51
  • GBPC35005W vs GBPC5010M T0G
  • GBPC35005W vs GBPC5010-BP
  • GBPC35005W vs GBPC5010 T0G
  • GBPC35005W vs GBPC5010
  • GBPC35005W vs GBPC5008M T0G
  • GBPC35005W vs GBPC5008 T0G
  • GBPC35005W vs GBPC5006M T0G
  • GBPC35005W vs GBPC5006-BP
  • GBPC35005W vs GBPC5006 T0G
  • GBPC35005W vs GBPC5004M T0G
  • GBPC35005W vs GBPC5004-BP
  • GBPC35005W vs GBPC5004 T0G
  • GBPC35005W vs GBPC5002M T0G
  • GBPC35005W vs GBPC5002 T0G
  • GBPC35005W vs GBPC5001M T0G
  • GBPC35005W vs GBPC5001 T0G
  • GBPC35005W vs GBPC50005M T0G
  • GBPC35005W vs GBPC50005 T0G
  • GBPC35005W vs GBPC4010M T0G
  • GBPC35005W vs GBPC4010 T0G
  • GBPC35005W vs GBPC4008M T0G
  • GBPC35005W vs GBPC4008 T0G
  • GBPC35005W vs GBPC4006M T0G
  • GBPC35005W vs GBPC4006 T0G
  • GBPC35005W vs GBPC4004M T0G
  • GBPC35005W vs GBPC4004 T0G
  • GBPC35005W vs GBPC4002M T0G
  • GBPC35005W vs GBPC4002 T0G
  • GBPC35005W vs GBPC4001M T0G
  • GBPC35005W vs GBPC4001 T0G
  • GBPC35005W vs GBPC40005M T0G
  • GBPC35005W vs GBPC40005 T0G
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend