GBU1010
GBU1010
Active
Description:  BRIDGE RECT 1PHASE 1KV 10A GBU
Manufacturer:  SMC Diode Solutions
Datasheet:   GBU1010 Datasheet
History Price: $0.98000
In Stock: 4400
GBU1010 Specification
Specification
Part No
GBU1010
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
10 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 10 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP
Supplier Device Package
GBU
GBU1010 PDF Datasheet
GBU1010 Related Parts
GBU10005
GBU10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBU
GBU10005
GBU10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001
GBU1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001
GBU1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001 D2G
GBU1001 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001HD2G
GBU1001HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1002
GBU1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002
GBU1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002 D2G
GBU1002 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1002HD2G
GBU1002HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1003 D2G
GBU1003 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1003HD2G
GBU1003HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1010 Description
The GBU1010 is a bridge rectifier manufactured by Diodes Incorporated, designed for efficient conversion of alternating current (AC) to direct current (DC). This component is widely used in various applications, including power supplies, battery chargers, and industrial equipment, due to its robust performance and reliability.

## Key Specifications:

1. Configuration: The GBU1010 is a bridge rectifier that consists of four diodes arranged in a bridge configuration. This design allows it to rectify both halves of the AC waveform, providing full-wave rectification and resulting in a smoother DC output.

2. Voltage Rating: The GBU1010 has a maximum reverse voltage (VR) rating of 1000 volts. This high voltage rating makes it suitable for applications that require handling significant voltage levels without the risk of breakdown.

3. Current Rating: The device is rated for a maximum forward current (IF) of 10 amps. This rating indicates the maximum continuous current that can flow through the rectifier without causing thermal or electrical failure.

4. Surge Current Rating: The GBU1010 can withstand a surge current (IFSM) of up to 30 amps. This capability is crucial for applications where transient spikes in current may occur, such as during the initial power-up phase of a device.

5. Temperature Range: The operating temperature range for the GBU1010 is typically from -55°C to +150°C. This wide temperature range allows the rectifier to function effectively in various environmental conditions, making it suitable for both industrial and consumer applications.

6. Package Type: The GBU1010 is available in a GBU package, which is designed for efficient heat dissipation. The compact size of the package allows for easy integration into printed circuit boards (PCBs), facilitating space-saving designs.

7. Thermal Resistance: The thermal resistance from junction to case (RθJC) is typically around 5°C/W. This parameter is important for understanding how well the device can dissipate heat generated during operation, which is critical for maintaining reliability.

8. Forward Voltage Drop: The forward voltage drop (VF) is typically around 1.1 volts at a forward current of 10 amps. This value is significant as it affects the overall efficiency of the rectification process, with lower voltage drops leading to reduced power losses.

9. Reverse Recovery Time: The reverse recovery time (trr) is an important parameter for high-frequency applications, although specific values may vary. A shorter reverse recovery time is desirable to minimize switching losses in high-speed applications.

## Applications:

The GBU1010 is utilized in a variety of applications, including:

- Power Supplies: It is commonly used in AC-DC power supply circuits, where it converts incoming AC voltage to a stable DC output.
- Battery Chargers: The rectifier is essential in battery charging circuits, ensuring that current flows in the correct direction to charge batteries effectively.
- Motor Drives: In motor control applications, the GBU1010 can be used to rectify the AC supply for DC motors, providing the necessary power for operation.
- Home Appliances: Many household appliances, such as refrigerators and washing machines, utilize bridge rectifiers like the GBU1010 in their power supply circuits.

## Conclusion:

The GBU1010 from Diodes Inc. is a reliable and efficient bridge rectifier suitable for a wide range of electronic applications. With its high voltage and current ratings, along with a compact package design, it provides an effective solution for converting AC to DC. Its robust performance and versatility make it a preferred choice for engineers and designers in the electronics industry, ensuring reliable operation in various applications.
GBU1010 Compare Parts
  • GBU1010 vs GBUK8G
  • GBU1010 vs GBUK8D
  • GBU1010 vs GBUK8D
  • GBU1010 vs GBUE2560-M3/P
  • GBU1010 vs GBU8MP_T0_00101
  • GBU1010 vs GBU8M-T
  • GBU1010 vs GBU8M-T
  • GBU1010 vs GBU8M-M3/51
  • GBU1010 vs GBU8M-M3/45
  • GBU1010 vs GBU8M-E3/51
  • GBU1010 vs GBU8M-E3/45
  • GBU1010 vs GBU8M-BP
  • GBU1010 vs GBU8M
  • GBU1010 vs GBU8KS
  • GBU1010 vs GBU8K-T
  • GBU1010 vs GBU8K-T
  • GBU1010 vs GBU8K-M3/51
  • GBU1010 vs GBU8K-M3/45
  • GBU1010 vs GBU8K-E3/51
  • GBU1010 vs GBU8K-E3/45
  • GBU1010 vs GBU8K-BP
  • GBU1010 vs GBU8K
  • GBU1010 vs GBU8J-T
  • GBU1010 vs GBU8J-T
  • GBU1010 vs GBU8J-M3/51
  • GBU1010 vs GBU8J-M3/45
  • GBU1010 vs GBU8J-E3/51
  • GBU1010 vs GBU8J-E3/45
  • GBU1010 vs GBU8J-BP
  • GBU1010 vs GBU8J
  • GBU1010 vs GBU8G-T
  • GBU1010 vs GBU8G-T
  • GBU1010 vs GBU8G-M3/51
  • GBU1010 vs GBU8G-M3/45
  • GBU1010 vs GBU8G-E3/51
  • GBU1010 vs GBU8G-E3/45
  • GBU1010 vs GBU8G-BP
  • GBU1010 vs GBU8G
  • GBU1010 vs GBU8D-T
  • GBU1010 vs GBU8D-T
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.