GBU806
GBU806
Active
Description:  BRIDGE RECT 1PHASE 600V 8A GBU
Manufacturer:  Diodes Inc
Datasheet:   GBU806 Datasheet
History Price: $1.43000
In Stock: 8000
GBU806 Specification
Specification
Part No
GBU806
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
8 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBU
Supplier Device Package
GBU
GBU806 PDF Datasheet
GBU806 Related Parts
GBU10005
GBU10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBU
GBU10005
GBU10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001
GBU1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001
GBU1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001 D2G
GBU1001 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001HD2G
GBU1001HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1002
GBU1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002
GBU1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002 D2G
GBU1002 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1002HD2G
GBU1002HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1003 D2G
GBU1003 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1003HD2G
GBU1003HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU806 Description
The Diodes Inc. GBU806 is a high-performance bridge rectifier designed for various power conversion applications. This component is widely used in power supply circuits, including AC to DC conversion, and is suitable for both industrial and consumer electronics. Below is a detailed overview of its specifications, features, and applications.

## Key Features:

1. Bridge Rectifier Configuration:
- The GBU806 is a bridge rectifier, which means it consists of four diodes arranged in a bridge configuration. This allows it to convert alternating current (AC) to direct current (DC) efficiently.

2. Voltage Ratings:
- Maximum Reverse Voltage (V_RRM): 600V, making it suitable for high-voltage applications.
- Maximum Working Voltage (V_R): 540V, ensuring reliable operation under typical conditions.

3. Current Ratings:
- Maximum Forward Current (I_F): 8A, allowing it to handle significant load currents in various applications.
- Surge Current Rating (I_FSM): 100A, providing robustness against inrush currents during startup or transient conditions.

4. Thermal Characteristics:
- Maximum Junction Temperature (T_J): 150°C, allowing for operation in high-temperature environments.
- Thermal Resistance, Junction to Case (R_θJC): 5°C/W, which helps in managing heat dissipation effectively.

5. Package Type:
- The GBU806 is available in a compact, surface-mount package (GBU), which facilitates easy integration into printed circuit boards (PCBs).
- Dimensions: Typically around 20 mm x 15 mm x 10 mm, making it suitable for space-constrained applications.

6. Electrical Characteristics:
- Forward Voltage Drop (V_F): Typically 1.1V at 8A, which indicates the voltage loss during operation and affects overall efficiency.
- Reverse Recovery Time (t_rr): Fast recovery time, which is beneficial for high-frequency applications.

7. Isolation:
- The device is designed with electrical isolation between the input and output, ensuring safety and preventing feedback from the load to the power source.

## Applications:

The Diodes Inc. GBU806 is suitable for a wide range of applications, including:

- Power Supply Units (PSUs): Used in AC-DC converters for various electronic devices, including computers, televisions, and industrial equipment.
- Battery Chargers: Employed in battery charging circuits where AC input needs to be rectified to DC.
- Motor Drives: Utilized in applications requiring rectification of AC signals for driving DC motors.
- Home Appliances: Found in various household appliances that require power conversion, such as washing machines and microwaves.
- LED Drivers: Used in LED lighting applications where AC input needs to be converted to DC for LED operation.

## Advantages:

- High Efficiency: The GBU806 is designed to minimize power loss during operation, making it suitable for energy-efficient applications.
- Robust Performance: With high surge current ratings and thermal characteristics, it can withstand demanding operating conditions.
- Compact Design: The small package size allows for easy integration into various electronic designs, saving space on PCBs.
- Versatile Use: Its wide voltage and current ratings make it suitable for a variety of applications across different industries.

## Conclusion:

The Diodes Inc. GBU806 is a reliable and efficient bridge rectifier that meets the demands of modern power conversion applications. With its robust specifications, high voltage and current ratings, and compact design, it is an excellent choice for engineers and designers looking to implement effective AC to DC conversion in their projects. Whether in power supply units, battery chargers, or consumer electronics, the GBU806 provides the performance and reliability required for a wide range of applications.
GBU806 Compare Parts
  • GBU806 vs GBUK8G
  • GBU806 vs GBUK8D
  • GBU806 vs GBUK8D
  • GBU806 vs GBUE2560-M3/P
  • GBU806 vs GBU8MP_T0_00101
  • GBU806 vs GBU8M-T
  • GBU806 vs GBU8M-T
  • GBU806 vs GBU8M-M3/51
  • GBU806 vs GBU8M-M3/45
  • GBU806 vs GBU8M-E3/51
  • GBU806 vs GBU8M-E3/45
  • GBU806 vs GBU8M-BP
  • GBU806 vs GBU8M
  • GBU806 vs GBU8KS
  • GBU806 vs GBU8K-T
  • GBU806 vs GBU8K-T
  • GBU806 vs GBU8K-M3/51
  • GBU806 vs GBU8K-M3/45
  • GBU806 vs GBU8K-E3/51
  • GBU806 vs GBU8K-E3/45
  • GBU806 vs GBU8K-BP
  • GBU806 vs GBU8K
  • GBU806 vs GBU8J-T
  • GBU806 vs GBU8J-T
  • GBU806 vs GBU8J-M3/51
  • GBU806 vs GBU8J-M3/45
  • GBU806 vs GBU8J-E3/51
  • GBU806 vs GBU8J-E3/45
  • GBU806 vs GBU8J-BP
  • GBU806 vs GBU8J
  • GBU806 vs GBU8G-T
  • GBU806 vs GBU8G-T
  • GBU806 vs GBU8G-M3/51
  • GBU806 vs GBU8G-M3/45
  • GBU806 vs GBU8G-E3/51
  • GBU806 vs GBU8G-E3/45
  • GBU806 vs GBU8G-BP
  • GBU806 vs GBU8G
  • GBU806 vs GBU8D-T
  • GBU806 vs GBU8D-T
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.