BZT52C15S
BZT52C15S
Active
Description:  ZENER DIODE 15V 0.2W SOD-323
Manufacturer:  Yangjie Technology
Datasheet:   BZT52C15S Datasheet
History Price: $0.21000
In Stock: 22000
BZT52C15S Specification
Specification
Part No
BZT52C15S
Category
Diodes - Zener - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
15 V
Tolerance
?%
Power - Max
200 mW
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If
900 mV @ 10 mA
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-76, SOD-323
Supplier Device Package
SOD-323
BZT52C15S PDF Datasheet
BZT52C15S Related Parts
BZT03C10-TAP
BZT03C10-TAP
Vishay
TVS DIODE 8.2VWM 14.8VC SOD57
BZT03C10-TR
BZT03C10-TR
Vishay
TVS DIODE 8.2VWM 14.8VC SOD57
BZT03C100-TAP
BZT03C100-TAP
Vishay
TVS DIODE 82VWM 139VC SOD57
BZT03C100-TR
BZT03C100-TR
Vishay
TVS DIODE 82VWM 139VC SOD57
BZT03C11-TAP
BZT03C11-TAP
Vishay
TVS DIODE 9.1VWM 15.7VC SOD57
BZT03C11-TR
BZT03C11-TR
Vishay
TVS DIODE 9.1VWM 15.7VC SOD57
BZT03C110-TAP
BZT03C110-TAP
Vishay
TVS DIODE 91VWM 152VC SOD57
BZT03C110-TR
BZT03C110-TR
Vishay
TVS DIODE 91VWM 152VC SOD57
BZT03C12-TAP
BZT03C12-TAP
Vishay
TVS DIODE 10VWM 17VC SOD57
BZT03C12-TR
BZT03C12-TR
Vishay
TVS DIODE 10VWM 17VC SOD57
BZT03C120-TAP
BZT03C120-TAP
Vishay
TVS DIODE 100VWM 167VC SOD57
BZT03C120-TR
BZT03C120-TR
Vishay
TVS DIODE 100VWM 167VC SOD57
BZT52C15S Compare Parts
  • BZT52C15S vs BZT55C9V1-GS08
  • BZT52C15S vs BZT55C9V1 L1G
  • BZT52C15S vs BZT55C9V1 L0G
  • BZT52C15S vs BZT55C8V2-GS18
  • BZT52C15S vs BZT55C8V2-GS08
  • BZT52C15S vs BZT55C8V2 L1G
  • BZT52C15S vs BZT55C8V2 L0G
  • BZT52C15S vs BZT55C7V5-GS18
  • BZT52C15S vs BZT55C7V5-GS08
  • BZT52C15S vs BZT55C7V5 L1G
  • BZT52C15S vs BZT55C7V5 L0G
  • BZT52C15S vs BZT55C75-GS18
  • BZT52C15S vs BZT55C75-GS08
  • BZT52C15S vs BZT55C75 L1G
  • BZT52C15S vs BZT55C75 L0G
  • BZT52C15S vs BZT55C6V8-GS18
  • BZT52C15S vs BZT55C6V8-GS08
  • BZT52C15S vs BZT55C6V8 L1G
  • BZT52C15S vs BZT55C6V8 L0G
  • BZT52C15S vs BZT55C6V2-GS18
  • BZT52C15S vs BZT55C6V2-GS08
  • BZT52C15S vs BZT55C6V2 L1G
  • BZT52C15S vs BZT55C6V2 L0G
  • BZT52C15S vs BZT55C68-GS18
  • BZT52C15S vs BZT55C68-GS08
  • BZT52C15S vs BZT55C68 L1G
  • BZT52C15S vs BZT55C68 L0G
  • BZT52C15S vs BZT55C62-GS18
  • BZT52C15S vs BZT55C62-GS08
  • BZT52C15S vs BZT55C62 L1G
  • BZT52C15S vs BZT55C62 L0G
  • BZT52C15S vs BZT55C5V6-GS18
  • BZT52C15S vs BZT55C5V6-GS08
  • BZT52C15S vs BZT55C5V6 L1G
  • BZT52C15S vs BZT55C5V6 L0G
  • BZT52C15S vs BZT55C5V1-GS18
  • BZT52C15S vs BZT55C5V1-GS08
  • BZT52C15S vs BZT55C5V1 L1G
  • BZT52C15S vs BZT55C5V1 L0G
  • BZT52C15S vs BZT55C56-GS18
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.