SS8550-H
SS8550-H
Active
Description:  TRANS PNP 25V 1.5A SOT23
Manufacturer:  Yangjie Technology
Datasheet:   SS8550-H Datasheet
History Price: $0.21000
In Stock: 29200
SS8550-H Specification
Specification
Part No
SS8550-H
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
Power - Max
300 mW
Frequency - Transition
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SS8550-H PDF Datasheet
SS8550-H Related Parts
SS8050-C-AP
SS8050-C-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-C-BP
SS8050-C-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-AP
SS8050-D-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-BP
SS8050-D-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-G
SS8050-G
Comchip Technology
TRANS NPN 25V 1.5A SOT23-3
SS8050-H
SS8050-H
Yangjie Technology
TRANS NPN 25V 1.5A SOT23
SS8050BBU
SS8050BBU
Fairchild Semiconductor
TRANS NPN 25V 1.5A TO92-3
SS8050BBU
SS8050BBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050BBU-ON
SS8050BBU-ON
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CBU
SS8050CBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CTA
SS8050CTA
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DBU
SS8050DBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8550-H Description
Overview
The Yangjie Technology SS8550-H is a widely used PNP bipolar junction transistor (BJT) designed for general-purpose low-power amplification and switching applications. It is commonly employed in consumer electronics, signal processing circuits, and various analog and digital circuits where moderate current gain and switching speed are required. The SS8550-H offers a reliable and cost-effective solution for low-voltage, low-current transistor requirements.

Device Structure and Type
The SS8550-H is a PNP transistor, meaning that the majority charge carriers are holes. It features a planar epitaxial structure optimized for low noise and good frequency response, making it suitable for signal amplification and switching. The transistor typically comes in a TO-92 plastic package, providing a compact footprint and ease of use in through-hole PCB assembly.

Electrical Characteristics

* Collector-Emitter Voltage (V\_CEO): The maximum voltage between collector and emitter is rated at -40 V, ensuring safe operation within low-voltage circuits.
* Collector-Base Voltage (V\_CBO): Maximum voltage between collector and base is -50 V, providing robust voltage tolerance for various biasing configurations.
* Emitter-Base Voltage (V\_EBO): Maximum voltage between emitter and base is -5 V, defining the safe biasing limit to prevent damage.
* Collector Current (I\_C): The maximum continuous collector current is -1.5 A, enabling the transistor to drive moderate current loads in switching applications.
* Power Dissipation (P\_tot): Maximum power dissipation is 0.8 W, indicating the thermal limits for continuous operation under proper heat dissipation conditions.
* Current Gain (h\_FE): The DC current gain typically ranges from 120 to 400 at a collector current of -150 mA, offering high amplification capabilities. The gain may vary based on operating current and temperature.
* Transition Frequency (f\_T): The typical transition frequency is around 100 MHz, making the SS8550-H suitable for medium-frequency amplification and switching.

Thermal and Mechanical Specifications

* Package Type: TO-92, a three-lead through-hole package widely used for discrete transistors.
* Junction Temperature (T\_j): Maximum junction temperature is rated at 150°C, suitable for most ambient conditions with adequate thermal management.
* Storage Temperature: Ranges from -55°C to +150°C, allowing for broad environmental resilience during handling and operation.
* Thermal Resistance: Junction-to-ambient thermal resistance typically about 200 °C/W, requiring attention to PCB layout or heat sinking in high-power applications.

Performance Characteristics

* Low Saturation Voltage: The transistor exhibits a low collector-emitter saturation voltage (V\_CE(sat)) typically around 0.25 V at I\_C = -150 mA, ensuring efficient switching with minimal power loss.
* Low Noise: The device demonstrates low noise characteristics suitable for audio and signal amplification stages.
* Fast Switching: With moderate transition frequency, the SS8550-H supports switching applications up to medium frequencies, making it suitable for driver circuits and pulse modulation.

Applications

* Amplification: Used in low to medium power amplifier stages for audio, RF, and signal conditioning circuits.
* Switching: Commonly employed as a low-side switch in digital circuits to control relays, LEDs, small motors, and other moderate current loads.
* Signal Processing: Suitable for use in analog signal processing, buffering, and level shifting.
* Consumer Electronics: Utilized in televisions, radios, and other household devices for amplification and switching functions.
* Automotive Electronics: Applicable in control and sensor interface circuits within automotive electronic modules.

Pin Configuration

* Pin 1: Emitter
* Pin 2: Base
* Pin 3: Collector
The pin configuration follows the standard TO-92 arrangement, allowing for easy substitution and standardization in circuit designs.

Advantages

* High gain and moderate current handling capability make the SS8550-H versatile for a variety of applications.
* Low saturation voltage improves efficiency in switching circuits.
* Small package size supports compact circuit designs.
* Good frequency response suitable for medium frequency applications.
* Cost-effective and widely available component with proven reliability.

Design Considerations
When designing circuits with the SS8550-H, proper biasing is essential to ensure stable operation within the transistor’s safe operating area. Thermal management should be considered when operating near the maximum power dissipation to prevent overheating. The transistor’s gain varies with collector current and temperature; therefore, circuits may require compensation or calibration for precision applications.

Summary
The Yangjie Technology SS8550-H PNP transistor is a robust, general-purpose component ideal for low-power amplification and switching. It features a suitable balance of voltage, current, and gain characteristics in a compact TO-92 package, making it a practical choice for designers in consumer electronics, automotive, and general analog/digital circuits. Its reliable performance, ease of integration, and affordability have made it a staple in many electronic designs requiring moderate power handling and amplification capabilities.
SS8550-H Compare Parts
  • SS8550-H vs SS8550DTA
  • SS8550-H vs SS8550DBU
  • SS8550-H vs SS8550CTA
  • SS8550-H vs SS8550CBU
  • SS8550-H vs SS8550BTA
  • SS8550-H vs SS8550BTA
  • SS8550-H vs SS8550BBU
  • SS8550-H vs SS8550BBU
  • SS8550-H vs SS8550-D-BP
  • SS8550-H vs SS8550-D-AP
  • SS8550-H vs SS8550-C-BP
  • SS8550-H vs SS8550-C-AP
  • SS8550-H vs SS8050DTA
  • SS8550-H vs SS8050DBU
  • SS8550-H vs SS8050CTA
  • SS8550-H vs SS8050CBU
  • SS8550-H vs SS8050BBU-ON
  • SS8550-H vs SS8050BBU
  • SS8550-H vs SS8050BBU
  • SS8550-H vs SS8050-H
  • SS8550-H vs SS8050-G
  • SS8550-H vs SS8050-D-BP
  • SS8550-H vs SS8050-D-AP
  • SS8550-H vs SS8050-C-BP
  • SS8550-H vs SS8050-C-AP
  • SS8550-H vs SS8550-M
  • SS8550-H vs SS8550-LQ
  • SS8550-H vs SS8550-L
  • SS8550-H vs SS8550-HQ
  • SS8550-H vs SS8050W-L
  • SS8550-H vs SS8050W-H
  • SS8550-H vs SS8050-M
  • SS8550-H vs SS8050-LQ
  • SS8550-H vs SS8050-L
  • SS8550-H vs SS8050-HQ
  • SS8550-H vs SS8050-H
  • SS8550-H vs SS8550
  • SS8550-H vs SS8050
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.