Categories
Manufacturers
Home
/
Discrete Semiconductors
/
Diodes - Rectifiers - Single
/ Micro Commercial Components 1N4006-N-0-3-AP
1N4006-N-0-3-AP
Obsolete
Diodes - Rectifiers - Single
Description:
DIODE GEN PURP 800V 1A DO41
Manufacturer:
Micro Commercial Components
Datasheet:
1N4006-N-0-3-AP Datasheet
Distributors
Specification
PDF Datasheet
Customer Reviews
1N4006-N-0-3-AP Stock: 45400
Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *
1N4006-N-0-3-AP Specification
Technical Parameter
Mfr Part
1N4006-N-0-3-AP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Product Status
Obsolete
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
1N4006-N-0-3-AP Related Parts
1N4001
Fairchild Semiconductor
1N4001
onsemi
1N4001-B
Diodes Inc
1N4001-E3/53
Vishay
1N4001-E3/54
Vishay
1N4001-E3/73
Vishay
1N4001-T
Diodes Inc
1N4001/54
Vishay
1N4001E-E3/54
Vishay
1N4001E-E3/73
Vishay
1N4001G
onsemi
1N4001G-T
Diodes Inc
1N4006-N-0-3-AP Compare Parts
1N4006-N-0-3-AP vs 1N4948GPHM3/54
1N4006-N-0-3-AP vs 1N4948GPHE3/73
1N4006-N-0-3-AP vs 1N4948GPHE3/54
1N4006-N-0-3-AP vs 1N4948GP/54
1N4006-N-0-3-AP vs 1N4948GP/1
1N4006-N-0-3-AP vs 1N4948GP-M3/73
1N4006-N-0-3-AP vs 1N4948GP-M3/54
1N4006-N-0-3-AP vs 1N4948GP-E3/73
1N4006-N-0-3-AP vs 1N4948GP-E3/54
1N4006-N-0-3-AP vs 1N4947GPHM3/73
1N4006-N-0-3-AP vs 1N4947GPHE3/73
1N4006-N-0-3-AP vs 1N4947GPHE3/54
1N4006-N-0-3-AP vs 1N4947GP-M3/73
1N4006-N-0-3-AP vs 1N4947GP-M3/54
1N4006-N-0-3-AP vs 1N4947GP-E3/73
1N4006-N-0-3-AP vs 1N4947GP-E3/54
1N4006-N-0-3-AP vs 1N4947GP-E3/53
1N4006-N-0-3-AP vs 1N4946GPHE3/73
1N4006-N-0-3-AP vs 1N4946GPHE3/54
1N4006-N-0-3-AP vs 1N4946GP-M3/73
1N4006-N-0-3-AP vs 1N4946GP-M3/54
1N4006-N-0-3-AP vs 1N4946GP-E3/73
1N4006-N-0-3-AP vs 1N4946GP-E3/54
1N4006-N-0-3-AP vs 1N4946/TR
1N4006-N-0-3-AP vs 1N4944GPHE3/73
1N4006-N-0-3-AP vs 1N4944GPHE3/54
1N4006-N-0-3-AP vs 1N4944GP-M3/73
1N4006-N-0-3-AP vs 1N4944GP-M3/54
1N4006-N-0-3-AP vs 1N4944GP-E3/73
1N4006-N-0-3-AP vs 1N4944GP-E3/54
1N4006-N-0-3-AP vs 1N4944/TR
1N4006-N-0-3-AP vs 1N4942GPHE3/73
1N4006-N-0-3-AP vs 1N4942GPHE3/54
1N4006-N-0-3-AP vs 1N4942GP-M3/54
1N4006-N-0-3-AP vs 1N4942GP-E3/73
1N4006-N-0-3-AP vs 1N4942GP-E3/54
1N4006-N-0-3-AP vs 1N4942/TR
1N4006-N-0-3-AP vs 1N4938_T50R
1N4006-N-0-3-AP vs 1N4938UR-1/TR
1N4006-N-0-3-AP vs 1N4938UR-1
1N4006-N-0-3-AP Equivalent
1N4938UR-1 Customer Reviews
5.0 / 5.0
98
Reviews
-
United States
2023-06-12 10:29
All is correct!
-
France
2023-06-12 01:51
Complet, not just.
-
France
2023-03-28 19:08
Perfect , fast shipping and very well packed , thank you
-
Italy
2023-06-12 08:56
Items as described, i checked all items and alla are good! Thank you! Kind regards.
C***g
Canada
2023-06-09 08:32
fast shipping. good quality.
S***r
Germany
2023-06-09 07:41
Are as described