ER2M
ER2M
Active
Description:  DIODE GEN PURP 1KV 2A DO214AA
Manufacturer:  Diotec Semiconductor
Datasheet:   ER2M Datasheet
History Price: $0.10940
In Stock: 6800
ER2M Specification
Specification
Part No
ER2M
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
75 ns
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
ER2M PDF Datasheet
ER2M Related Parts
ER201A_R2_00001
ER201A_R2_00001
Panjit International
DIODE GEN PURP 150V 2A DO15
ER201_R2_00001
ER201_R2_00001
Panjit International
DIODE GEN PURP 100V 2A DO15
ER202_R2_00001
ER202_R2_00001
Panjit International
DIODE GEN PURP 200V 2A DO15
ER203_R2_00001
ER203_R2_00001
Panjit International
DIODE GEN PURP 300V 2A DO15
ER204_R2_00001
ER204_R2_00001
Panjit International
DIODE GEN PURP 400V 2A DO15
ER206_R2_00001
ER206_R2_00001
Panjit International
DIODE GEN PURP 600V 2A DO15
ER2A
ER2A
Diotec Semiconductor
DIODE GEN PURP 50V 2A SMB
ER2A-LTP
ER2A-LTP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO214AA
ER2A_R1_00001
ER2A_R1_00001
Panjit International
DIODE GEN PURP 50V 2A SMB
ER2B
ER2B
Diotec Semiconductor
DIODE GEN PURP 100V 2A SMB
ER2B-LTP
ER2B-LTP
Micro Commercial Components
DIODE GEN PURP 100V 2A DO214AA
ER2BF_R1_00001
ER2BF_R1_00001
Panjit International
DIODE GEN PURP 100V 2A SMBF
ER2M Compare Parts
  • ER2M vs ER2J_R1_00001
  • ER2M vs ER2JF_R1_00001
  • ER2M vs ER2J-LTP
  • ER2M vs ER2J
  • ER2M vs ER2J
  • ER2M vs ER2G_R1_00001
  • ER2M vs ER2GF_R1_00001
  • ER2M vs ER2G-LTP
  • ER2M vs ER2G
  • ER2M vs ER2G
  • ER2M vs ER2E_R1_00001
  • ER2M vs ER2E
  • ER2M vs ER2D_R1_00001
  • ER2M vs ER2DSMA-AQ
  • ER2M vs ER2DSMA
  • ER2M vs ER2DF_R2_00001
  • ER2M vs ER2D-LTP
  • ER2M vs ER2D-AQ
  • ER2M vs ER2D
  • ER2M vs ER2D
  • ER2M vs ER2C_R1_00001
  • ER2M vs ER2B_R1_00001
  • ER2M vs ER2BF_R1_00001
  • ER2M vs ER2B-LTP
  • ER2M vs ER2B
  • ER2M vs ER2A_R1_00001
  • ER2M vs ER2A-LTP
  • ER2M vs ER2A
  • ER2M vs ER206_R2_00001
  • ER2M vs ER204_R2_00001
  • ER2M vs ER203_R2_00001
  • ER2M vs ER202_R2_00001
  • ER2M vs ER201_R2_00001
  • ER2M vs ER201A_R2_00001
  • ER2M vs ER2K
  • ER2M vs ER2J
  • ER2M vs ER2G
  • ER2M vs ER2DSMA-AQ
  • ER2M vs ER2DSMA
  • ER2M vs ER2D
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok