Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Diodes Inc MB156W
MB156W
Obsolete
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1PHASE 600V 15A MB-W
Manufacturer:
Diodes Inc
Datasheet:
MB156W Datasheet
History Price: Obsolete
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MB156W Specification
Specification
Part No
MB156W
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
15 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, MB-W
Supplier Device Package
MB-W
MB156W PDF Datasheet
MB156W Datasheet
Click and Download: MB156W Datasheet
MB156W Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB156W Compare Parts
MB156W vs MB1S
MB156W vs MB1F
MB156W vs MB18S-TP
MB156W vs MB16S-TP
MB156W vs MB158W-BP
MB156W vs MB158W
MB156W vs MB158W
MB156W vs MB158
MB156W vs MB156W-F
MB156W vs MB156W-BP
MB156W vs MB154W-BP
MB156W vs MB154W
MB156W vs MB154W
MB156W vs MB152W-BP
MB156W vs MB152W
MB156W vs MB152W
MB156W vs MB151W-BP
MB156W vs MB151W
MB156W vs MB151W
MB156W vs MB1510W-BP
MB156W vs MB1510W
MB156W vs MB1510W
MB156W vs MB1505W-BP
MB156W vs MB1505W
MB156W vs MB1505W
MB156W vs MB14S-TP
MB156W vs MB12S-TP
MB156W vs MB110S-TP
MB156W vs MB10SA
MB156W vs MB10S-TP
MB156W vs MB10S-13
MB156W vs MB10S
MB156W vs MB10S
MB156W vs MB10S
MB156W vs MB10S
MB156W vs MB10F-13
MB156W vs MB10F
MB156W vs MB1S
MB156W vs MB1M-G
MB156W vs MB1M-BP
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund