Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ SMC Diode Solutions MB1F
MB1F
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1P 100V 500MA MBF
Manufacturer:
SMC Diode Solutions
Datasheet:
MB1F Datasheet
History Price: $0.04077
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MB1F Specification
Specification
Part No
MB1F
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBF
MB1F PDF Datasheet
MB1F Datasheet
Click and Download: MB1F Datasheet
MB1F Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1F Compare Parts
MB1F vs MB1S
MB1F vs MB18S-TP
MB1F vs MB16S-TP
MB1F vs MB158W-BP
MB1F vs MB158W
MB1F vs MB158W
MB1F vs MB158
MB1F vs MB156W-F
MB1F vs MB156W-BP
MB1F vs MB156W
MB1F vs MB156W
MB1F vs MB154W-BP
MB1F vs MB154W
MB1F vs MB154W
MB1F vs MB152W-BP
MB1F vs MB152W
MB1F vs MB152W
MB1F vs MB151W-BP
MB1F vs MB151W
MB1F vs MB151W
MB1F vs MB1510W-BP
MB1F vs MB1510W
MB1F vs MB1510W
MB1F vs MB1505W-BP
MB1F vs MB1505W
MB1F vs MB1505W
MB1F vs MB14S-TP
MB1F vs MB12S-TP
MB1F vs MB110S-TP
MB1F vs MB10SA
MB1F vs MB10S-TP
MB1F vs MB10S-13
MB1F vs MB10S
MB1F vs MB10S
MB1F vs MB10S
MB1F vs MB10S
MB1F vs MB10F-13
MB1F vs MB10F
MB1F vs MB1S
MB1F vs MB1M-G
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.