2N3906
2N3906
Active
Description:  TRANS PNP 40V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   2N3906 Datasheet
History Price: $0.12000
In Stock: 0
2N3906 Specification
Specification
Part No
2N3906
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
200 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 1V
Power - Max
625 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
2N3906 PDF Datasheet
2N3906 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3906 Compare Parts
  • 2N3906 vs 2N3962
  • 2N3906 vs 2N3960UB/TR
  • 2N3906 vs 2N3960UB
  • 2N3906 vs 2N3960
  • 2N3906 vs 2N3955
  • 2N3906 vs 2N3947 PBFREE
  • 2N3906 vs 2N3906_J61Z
  • 2N3906 vs 2N3906_J25Z
  • 2N3906 vs 2N3906_J18Z
  • 2N3906 vs 2N3906_J05Z
  • 2N3906 vs 2N3906_D81Z
  • 2N3906 vs 2N3906_D27ZS00Z
  • 2N3906 vs 2N3906_D11Z
  • 2N3906 vs 2N3906ZL1G
  • 2N3906 vs 2N3906ZL1
  • 2N3906 vs 2N3906TFR
  • 2N3906 vs 2N3906TF
  • 2N3906 vs 2N3906TAR
  • 2N3906 vs 2N3906TAR
  • 2N3906 vs 2N3906TA
  • 2N3906 vs 2N3906TA
  • 2N3906 vs 2N3906RLRPG
  • 2N3906 vs 2N3906RLRMG
  • 2N3906 vs 2N3906RLRAG
  • 2N3906 vs 2N3906RLRA
  • 2N3906 vs 2N3906RL1G
  • 2N3906 vs 2N3906RL1
  • 2N3906 vs 2N3906G
  • 2N3906 vs 2N3906BU
  • 2N3906 vs 2N3906BU
  • 2N3906 vs 2N3906-G
  • 2N3906 vs 2N3906-AP
  • 2N3906 vs 2N3906,116
  • 2N3906 vs 2N3905_D29Z
  • 2N3906 vs 2N3905TFR
  • 2N3906 vs 2N3905TFR
  • 2N3906 vs 2N3905TF
  • 2N3906 vs 2N3905TF
  • 2N3906 vs 2N3905TAR
  • 2N3906 vs 2N3905TA
  • 2N3906 FAQ
    Q1: What is the NTE Electronics 2N3906?
    A1: The NTE Electronics 2N3906 is a general-purpose NPN transistor designed for low-power amplification and switching applications.

    Q2: What is the maximum collector current of the NTE Electronics 2N3906?
    A2: The NTE Electronics 2N3906 can handle a maximum collector current of 200 mA, making it suitable for low-power applications.

    Q3: What is the voltage rating of the NTE Electronics 2N3906?
    A3: The NTE Electronics 2N3906 has a maximum collector-emitter voltage (Vce) of 40V, which is typical for small signal transistors.

    Q4: What is the package type of the NTE Electronics 2N3906?
    A4: The NTE Electronics 2N3906 comes in a TO-92 package, which is a common package type for small signal transistors.

    Q5: What is the gain (hFE) range of the NTE Electronics 2N3906?
    A5: The NTE Electronics 2N3906 has a DC current gain (hFE) range of 100 to 300, providing sufficient amplification for general-purpose applications.

    Q6: Can the NTE Electronics 2N3906 be used for switching applications?
    A6: Yes, the NTE Electronics 2N3906 is well-suited for switching applications due to its low saturation voltage and high switching speed.

    Q7: What is the power dissipation of the NTE Electronics 2N3906?
    A7: The NTE Electronics 2N3906 has a maximum power dissipation of 500 mW, which limits the amount of heat it can safely dissipate during operation.

    Q8: What is the frequency response of the NTE Electronics 2N3906?
    A8: The NTE Electronics 2N3906 has a transition frequency (ft) of 250 MHz, making it suitable for high-speed switching applications.

    Q9: What is the operating temperature range of the NTE Electronics 2N3906?
    A9: The NTE Electronics 2N3906 operates within a temperature range of -55°C to +150°C, suitable for use in a variety of environments.

    Q10: Is the NTE Electronics 2N3906 suitable for audio amplification?
    A10: Yes, the NTE Electronics 2N3906 is often used in audio amplification circuits, particularly for low-power applications.

    Q11: Can the NTE Electronics 2N3906 be used in digital circuits?
    A11: Yes, the NTE Electronics 2N3906 can be used in digital circuits for switching and signal amplification purposes.

    Q12: What is the base-emitter voltage (Vbe) of the NTE Electronics 2N3906?
    A12: The base-emitter voltage (Vbe) of the NTE Electronics 2N3906 is typically 0.7V when the transistor is in active mode.

    Q13: What is the maximum emitter-base voltage (Veb) of the NTE Electronics 2N3906?
    A13: The maximum emitter-base voltage (Veb) of the NTE Electronics 2N3906 is 5V, beyond which the transistor may be damaged.

    Q14: Is the NTE Electronics 2N3906 a PNP or NPN transistor?
    A14: The NTE Electronics 2N3906 is an NPN transistor, which means it uses a negative base material to control the flow of current between the collector and emitter.

    Q15: How does the NTE Electronics 2N3906 compare to other general-purpose transistors?
    A15: The NTE Electronics 2N3906 is comparable to other general-purpose NPN transistors, offering a good balance of performance, power handling, and ease of use.

    Q16: Can the NTE Electronics 2N3906 be used in temperature-sensitive applications?
    A16: Yes, with its wide operating temperature range, the NTE Electronics 2N3906 is suitable for use in temperature-sensitive applications such as industrial or automotive environments.

    Q17: What is the maximum storage temperature for the NTE Electronics 2N3906?
    A17: The maximum storage temperature for the NTE Electronics 2N3906 is +150°C, which is the same as its operating temperature range.

    Q18: What type of applications is the NTE Electronics 2N3906 commonly used for?
    A18: The NTE Electronics 2N3906 is commonly used in low-power amplification, switching, signal processing, and other general-purpose electronic circuits.

    Q19: Is the NTE Electronics 2N3906 suitable for use in high-power circuits?
    A19: No, the NTE Electronics 2N3906 is not suitable for high-power circuits due to its relatively low power dissipation and current handling capabilities.

    Q20: Can the NTE Electronics 2N3906 be used in light-sensitive circuits?
    A20: The NTE Electronics 2N3906 can be used in light-sensitive circuits when paired with appropriate components, but it is not inherently light-sensitive like phototransistors.
    Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you