PMK35EP,518
PMK35EP,518
Active
Description:  TRANSISTOR >30MHZ
Manufacturer:  NXP Semiconductors
Datasheet:   PMK35EP,518 Datasheet
History Price: Active
In Stock: 29600
PMK35EP,518 Specification
Specification
Part No
PMK35EP,518
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
NXP Semiconductors
Series
TrenchMOS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
Current - Continuous Drain (Id) @ 25℃
14.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
19mOhm @ 9.2A, 10V
Vgs(th) (Max) @ Id
3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
42 nC @ 10 V
Vgs (Max)
?5V
Input Capacitance (Ciss) (Max) @ Vds
2100 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
6.9W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
Package / Case
8-SOIC (0.154", 3.90mm Width)
PMK35EP,518 PDF Datasheet
PMK35EP,518 Compare Parts
  • PMK35EP,518 vs PMK50XP,518
  • PMK35EP,518 vs PMK30EP518
  • PMK35EP,518 vs PMK30EP,518
  • PMK35EP,518 vs PMK50XP518
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.