1N4148
1N4148
Active
Description:  DIODE GEN PURP 100V 200MA DO35
Manufacturer:  onsemi
Datasheet:   1N4148 Datasheet
History Price: $0.10000
In Stock: 46000
1N4148 Specification
Specification
Part No
1N4148
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
200mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 10 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
Current - Reverse Leakage @ Vr
5 μA @ 75 V
Capacitance @ Vr, F
4pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N4148 PDF Datasheet
1N4148 Related Parts
1N4001
1N4001
Diotec Semiconductor
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
onsemi
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
SMC Diode Solutions
DIODE GEN PURP 50V 1A DO41
1N4001-B
1N4001-B
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-E3/53
1N4001-E3/53
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/54
1N4001-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/73
1N4001-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-N-2-2-BP
1N4001-N-2-2-BP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-N-2-4-AP
1N4001-N-2-4-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-T
1N4001-T
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-TP
1N4001-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4148 Description
The Fairchild Semiconductor 1N4148 is a widely recognized and extensively used silicon switching diode that is known for its versatility, reliability, and high performance in a variety of electronic applications. Originally developed in the early days of semiconductor technology, the 1N4148 has become a staple component in modern electronic design, serving crucial roles in both consumer and industrial electronics. Below is a detailed overview of the 1N4148, including its specifications, features, applications, and advantages.

## Overview

The 1N4148 is a small signal diode that is designed primarily for switching applications. It is known for its fast switching speed and low reverse leakage current, making it an excellent choice for high-frequency applications. This diode is often used in conjunction with other components in electronic circuits, providing essential functions such as rectification, protection, and signal modulation.

## Key Specifications

- Type: Silicon Switching Diode
- Maximum Reverse Voltage (VR): 100 V
- Forward Current (IF): 1 A (maximum)
- Forward Voltage Drop (VF): Typically 0.7 V at 1 A
- Reverse Recovery Time (trr): Typically 4 ns
- Operating Temperature Range: -55°C to +125°C
- Storage Temperature Range: -55°C to +150°C
- Junction Capacitance (CJ): Approximately 4 pF (at VR = 0 V)
- Package Type: Available in DO-35 (axial lead) and SMD (surface mount) packages

## Features

1. Fast Switching Speed: The 1N4148 diode is designed for high-speed switching, with a typical reverse recovery time of 4 ns, making it suitable for applications in high-frequency circuits.

2. High Reverse Voltage: With a maximum reverse voltage rating of 100 V, the 1N4148 is capable of handling significant reverse bias, making it versatile for a variety of applications.

3. Low Forward Voltage Drop: The forward voltage drop of approximately 0.7 V ensures efficient operation in rectification applications, minimizing power loss.

4. Wide Temperature Range: The 1N4148 can operate effectively in a broad temperature range, ensuring reliability in diverse environmental conditions.

5. Compact Size: Its small form factor allows for easy integration into tight spaces within electronic designs, making it ideal for modern compact electronic devices.

6. Robust Performance: The diode%27s construction allows for reliable performance even under harsh operating conditions, enhancing the longevity of the components in which it is used.

## Typical Applications

- Switching Power Supplies: The 1N4148 is commonly used in switching power supplies for rectification and clamping applications, ensuring efficient energy conversion.

- Signal Demodulation: The diode is frequently employed in radio frequency (RF) applications for signal detection and demodulation, thanks to its fast switching characteristics.

- Transient Voltage Suppression: The 1N4148 can be used in clamping circuits to protect sensitive components from voltage spikes and transients.

- Signal Conditioning: In analog circuits, the diode is used for shaping and conditioning signals, enabling precise control over electronic signals.

- Logic Circuits: The diode is often used in various logic circuit designs for providing quick switching capabilities and signal integrity.

## Advantages

1. Cost-Effective: The 1N4148 is a highly economical choice for designers, making it accessible for a wide range of applications without significant budget constraints.

2. Availability: The 1N4148 is widely available and produced by multiple manufacturers, ensuring a steady supply for designers and engineers.

3. Proven Reliability: With decades of use in various applications, the 1N4148 has established itself as a reliable component, backed by extensive performance data.

4. Versatile: Its broad range of specifications allows for versatility across numerous applications, from consumer electronics to industrial systems.

5. Easy to Use: The straightforward characteristics and performance metrics of the 1N4148 make it easy for engineers and designers to incorporate into their designs.

## Conclusion

The Fairchild Semiconductor 1N4148 is a robust and versatile silicon switching diode that is widely utilized in electronic circuits for its reliable performance, fast switching capabilities, and economical pricing. With a maximum reverse voltage of 100 V and a forward current rating of 1 A, it serves as an essential component in many applications, including power supplies, signal processing, and protection circuits. Its compact design and proven reliability make it a go-to choice for engineers looking to enhance their electronic designs. For more detailed specifications, application notes, and design resources, users are encouraged to consult the manufacturer%27s datasheet and technical documentation.
1N4148 Compare Parts
  • 1N4148 vs 1N4948GPHE3/73
  • 1N4148 vs 1N4948GPHE3/54
  • 1N4148 vs 1N4948GP/54
  • 1N4148 vs 1N4948GP/1
  • 1N4148 vs 1N4948GP-TP
  • 1N4148 vs 1N4948GP-M3/73
  • 1N4148 vs 1N4948GP-M3/54
  • 1N4148 vs 1N4948GP-E3/73
  • 1N4148 vs 1N4948GP-E3/54
  • 1N4148 vs 1N4948GP-AP
  • 1N4148 vs 1N4948-TP
  • 1N4148 vs 1N4948-AP
  • 1N4148 vs 1N4947GPHM3/73
  • 1N4148 vs 1N4947GPHE3/73
  • 1N4148 vs 1N4947GPHE3/54
  • 1N4148 vs 1N4947GP-TP
  • 1N4148 vs 1N4947GP-M3/73
  • 1N4148 vs 1N4947GP-M3/54
  • 1N4148 vs 1N4947GP-E3/73
  • 1N4148 vs 1N4947GP-E3/54
  • 1N4148 vs 1N4947GP-E3/53
  • 1N4148 vs 1N4947GP-AP
  • 1N4148 vs 1N4947-TP
  • 1N4148 vs 1N4947-AP
  • 1N4148 vs 1N4946GPHE3/73
  • 1N4148 vs 1N4946GPHE3/54
  • 1N4148 vs 1N4946GP-TP
  • 1N4148 vs 1N4946GP-M3/73
  • 1N4148 vs 1N4946GP-M3/54
  • 1N4148 vs 1N4946GP-E3/73
  • 1N4148 vs 1N4946GP-E3/54
  • 1N4148 vs 1N4946GP-AP
  • 1N4148 vs 1N4946/TR
  • 1N4148 vs 1N4946-TP
  • 1N4148 vs 1N4946-AP
  • 1N4148 vs 1N4944GPHE3/73
  • 1N4148 vs 1N4944GPHE3/54
  • 1N4148 vs 1N4944GP-TP
  • 1N4148 vs 1N4944GP-M3/73
  • 1N4148 vs 1N4944GP-M3/54
  • 1N4148 FAQ
    Q1: What is the onsemi 1N4148?
    A1: The onsemi 1N4148 is a small-signal fast switching diode commonly used in general-purpose applications for high-speed switching in low-voltage electronic circuits.

    Q2: What is the maximum reverse voltage rating of the 1N4148?
    A2: The 1N4148 has a maximum reverse voltage rating of 100V, making it suitable for use in low-voltage circuits.

    Q3: What is the forward voltage drop of the 1N4148?
    A3: The forward voltage drop of the 1N4148 is typically around 0.7V at a forward current of 10mA, which is typical for small-signal diodes.

    Q4: What is the maximum average forward current rating for the 1N4148?
    A4: The onsemi 1N4148 can handle a maximum average forward current of 300mA, which makes it suitable for low-current switching applications.

    Q5: What is the switching speed of the 1N4148?
    A5: The 1N4148 is known for its fast switching performance, with a reverse recovery time typically less than 4ns, making it ideal for high-speed applications.

    Q6: What is the operating temperature range of the 1N4148?
    A6: The onsemi 1N4148 operates within a temperature range of -65°C to +150°C, which allows it to be used in a wide variety of environmental conditions.

    Q7: Can the 1N4148 be used for power rectification?
    A7: The 1N4148 is not suitable for power rectification applications because it is designed for low-current, fast switching purposes. For high-power rectification, other diodes like the 1N4007 are preferred.

    Q8: What are the typical applications for the 1N4148?
    A8: The 1N4148 is commonly used in digital circuits, signal processing, switching applications, and for clamping and protection in low-voltage circuits.

    Q9: What is the reverse recovery time of the 1N4148?
    A9: The reverse recovery time of the 1N4148 is typically less than 4ns, which allows for very fast switching in digital and high-frequency circuits.

    Q10: How many pins does the 1N4148 have?
    A10: The 1N4148 is a two-pin diode, with one pin connected to the anode and the other to the cathode.

    Q11: Can the 1N4148 handle high surge currents?
    A11: No, the 1N4148 is designed for low-current applications and is not suitable for handling large surge currents. It is intended for small-signal switching.

    Q12: What is the typical capacitance of the 1N4148?
    A12: The typical junction capacitance of the 1N4148 is around 4pF, which helps ensure its suitability for high-frequency applications.

    Q13: What is the package type of the onsemi 1N4148?
    A13: The onsemi 1N4148 is available in both through-hole and surface-mount packages, such as DO-35 (for through-hole) and SOD-123 (for surface-mount), making it versatile for different assembly methods.

    Q14: Is the 1N4148 suitable for automotive applications?
    A14: The 1N4148 can be used in automotive circuits, particularly for low-voltage signal processing and protection tasks, but it is not suitable for high-current or high-voltage automotive applications.

    Q15: What is the peak reverse voltage (PRV) rating for the 1N4148?
    A15: The peak reverse voltage (PRV) of the 1N4148 is 100V, which makes it suitable for low-voltage circuits where high reverse voltage is not a concern.

    Q16: How is the 1N4148 used in switching circuits?
    A16: The 1N4148 is used in switching circuits for its fast response time, where it quickly switches between conducting and non-conducting states to control current flow in logic circuits or signal processing.

    Q17: Can the 1N4148 be used in RF circuits?
    A17: Yes, the 1N4148 is often used in RF (radio frequency) circuits due to its low capacitance and fast switching speed, making it suitable for high-frequency signal applications.

    Q18: How does the 1N4148 compare to other small-signal diodes?
    A18: The 1N4148 is a standard small-signal diode known for its fast switching time and low forward voltage drop. Compared to other small-signal diodes, it is often favored for high-speed and low-current applications.

    Q19: Can the 1N4148 be used in logic circuits?
    A19: Yes, the 1N4148 is frequently used in digital logic circuits, where fast switching times and minimal delay are essential for reliable operation.

    Q20: Does the 1N4148 have any built-in protection features?
    A20: The 1N4148 does not have built-in protection features like TVS (Transient Voltage Suppression). It is a basic small-signal diode, and additional protection devices are recommended if needed.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!