2N5872
2N5872
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5872 Datasheet
History Price: $69.36000
In Stock: 28400
2N5872 Specification
Specification
Part No
2N5872
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N5872 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5872 Description
The Microchip Technology 2N5872 is a high-voltage, high-power NPN bipolar junction transistor (BJT) designed for use in high-current and high-voltage applications. It is widely used in power switching and amplifier circuits due to its robust performance and reliability.

## Overview

The 2N5872 is a high-voltage NPN transistor with a robust design suitable for switching and amplification tasks in various electronic circuits. Its high breakdown voltage and power handling capability make it suitable for use in demanding environments where reliability and durability are critical.

## Key Features

1. High Voltage Rating:
- Collector-Emitter Voltage (V_CEO): Maximum 100V, allowing it to handle high voltages effectively in various applications.

2. High Power Dissipation:
- Power Dissipation (P_D): Capable of dissipating up to 60W, which is crucial for handling high-power signals without overheating.

3. High Current Handling:
- Collector Current (I_C): Maximum 6A, enabling it to handle high current loads in switching and amplification applications.

4. Robust Construction:
- Package Type: Available in a TO-3 metal can package, which provides excellent thermal dissipation and physical robustness.

5. Low Saturation Voltage:
- Collector-Emitter Saturation Voltage (V_CE(sat)): Typically 2V at a collector current of 4A, which ensures efficient switching with minimal voltage drop.

6. High Gain:
- DC Current Gain (h_FE): Ranges from 15 to 70, depending on the collector current, which ensures effective amplification and switching performance.

7. Thermal Stability:
- Thermal Resistance (R_θJC): Approximately 1.5°C/W from junction to case, and 10°C/W from junction to ambient, providing good thermal performance to prevent overheating.

## Specifications

1. Electrical Characteristics:

- Collector-Emitter Voltage (V_CEO): 100V (maximum).
- Collector-Base Voltage (V_CBO): 120V (maximum).
- Emitter-Base Voltage (V_EBO): 5V (maximum).
- Collector Current (I_C): 6A (maximum).
- Power Dissipation (P_D): 60W (maximum).
- DC Current Gain (h_FE): Typically 15 to 70 at I_C = 4A.
- Collector-Emitter Saturation Voltage (V_CE(sat)): Typically 2V at I_C = 4A.

2. Timing Characteristics:

- Transition Frequency (f_T): Typically 2 MHz, indicating the frequency range within which the transistor can operate efficiently.

3. Package Information:

- Package Type: TO-3 metal can package.
- Package Dimensions:
- TO-3: Typically 22.86 mm x 15.24 mm (0.900 in x 0.600 in).
- Pin Configuration:
- Pin 1: Collector.
- Pin 2: Base.
- Pin 3: Emitter.

4. Thermal Characteristics:

- Operating Temperature Range: -65°C to +200°C, allowing it to function in a wide range of environmental conditions.
- Junction Temperature (T_J): Maximum 200°C.
- Thermal Resistance (R_θJC): Approximately 1.5°C/W.
- Thermal Resistance (R_θJA): Approximately 10°C/W.

## Pin Configuration

1. Pin 1 (Collector): The terminal through which the current flows from the collector to the base and emitter. It is typically connected to the load in switching applications.
2. Pin 2 (Base): The terminal that controls the transistor’s operation by allowing current to flow between the collector and emitter.
3. Pin 3 (Emitter): The terminal through which the current exits the transistor to the ground or return path.

## Applications

1. Power Switching:
- Use Case: Ideal for high-current power switching applications where reliable operation under high voltage is required, such as in power supplies and motor control circuits.

2. Amplifiers:
- Use Case: Suitable for use in high-power amplifier circuits where high voltage and current handling is essential, such as in audio amplification and RF amplification.

3. Voltage Regulation:
- Use Case: Can be used in voltage regulation circuits where stable performance under high-voltage conditions is necessary.

4. Industrial Equipment:
- Use Case: Used in industrial electronics and machinery where robustness and durability are critical for handling high-power signals.

5. Automotive Applications:
- Use Case: Useful in automotive electronics for switching and amplification tasks, particularly where high voltage and current are involved.

## Conclusion

The Microchip Technology 2N5872 is a high-voltage, high-power NPN transistor designed for demanding applications requiring robust performance. With its high voltage rating, significant power dissipation capability, and reliable current handling, it is well-suited for use in power switching, amplification, and various high-power electronic circuits. The TO-3 metal can package ensures excellent thermal management and durability, making the 2N5872 a reliable choice for industrial, automotive, and high-power applications. For detailed design considerations and to ensure compatibility with specific applications, referring to the official datasheet and technical resources from Microchip Technology is recommended.
2N5872 Compare Parts
  • 2N5872 vs 2N5962_D26Z
  • 2N5872 vs 2N5962
  • 2N5872 vs 2N5961_D27Z
  • 2N5872 vs 2N5961
  • 2N5872 vs 2N5955
  • 2N5872 vs 2N5886G
  • 2N5872 vs 2N5886
  • 2N5872 vs 2N5886
  • 2N5872 vs 2N5886
  • 2N5872 vs 2N5885G
  • 2N5872 vs 2N5885 PBFREE
  • 2N5872 vs 2N5885
  • 2N5872 vs 2N5885
  • 2N5872 vs 2N5884G
  • 2N5872 vs 2N5884 PBFREE
  • 2N5872 vs 2N5884
  • 2N5872 vs 2N5884
  • 2N5872 vs 2N5884
  • 2N5872 vs 2N5884
  • 2N5872 vs 2N5883G
  • 2N5872 vs 2N5883
  • 2N5872 vs 2N5883
  • 2N5872 vs 2N5882
  • 2N5872 vs 2N5882
  • 2N5872 vs 2N5881
  • 2N5872 vs 2N5880
  • 2N5872 vs 2N5879
  • 2N5872 vs 2N5879
  • 2N5872 vs 2N5878 PBFREE
  • 2N5872 vs 2N5878
  • 2N5872 vs 2N5877
  • 2N5872 vs 2N5876
  • 2N5872 vs 2N5875
  • 2N5872 vs 2N5874
  • 2N5872 vs 2N5873
  • 2N5872 vs 2N5871
  • 2N5872 vs 2N5871
  • 2N5872 vs 2N5868
  • 2N5872 vs 2N5867
  • 2N5872 vs 2N5840
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new