2N6609
2N6609
Active
Description:  TRANS PNP 140V 16A TO204
Manufacturer:  NTE Electronics
Datasheet:   2N6609 Datasheet
History Price: $4.91000
In Stock: 49200
2N6609 Specification
Specification
Part No
2N6609
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
16 A
Voltage - Collector Emitter Breakdown (Max)
140 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
Power - Max
150 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-204 (TO-3)
2N6609 PDF Datasheet
2N6609 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6609 Description

## NTE Electronics 2N6609 Overview

The 2N6609 is a versatile N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NTE Electronics. It is primarily designed for high-speed switching applications and can handle significant power levels, making it suitable for various electronic applications, including motor control, power supplies, and general-purpose switching.

## Key Features

1. N-Channel Configuration: The 2N6609 features an N-channel design, allowing for efficient switching and amplification of electronic signals.

2. High Voltage Rating: This MOSFET can withstand drain-source voltages (V_DS) of up to 60V, making it suitable for applications that require high voltage operation.

3. High Current Handling: With a continuous drain current (I_D) rating of up to 9A, the 2N6609 can handle substantial load currents, making it ideal for power applications.

4. Low On-Resistance: The MOSFET has a low on-resistance (R_DS(on)) value, which minimizes conduction losses and improves overall efficiency during operation.

5. Fast Switching Speed: The 2N6609 is designed for high-speed switching, making it suitable for applications that require rapid on/off control.

6. Thermal Stability: The device includes a junction-to-case thermal resistance (RθJC) that helps manage heat dissipation, ensuring reliable performance even under heavy load conditions.

7. Package Type: The 2N6609 is typically available in a TO-220 package, which allows for efficient heat sinking and easy mounting on printed circuit boards (PCBs).

## Specifications

Here are the detailed specifications for the NTE 2N6609 MOSFET:

- Device Type: N-channel MOSFET
- Maximum Drain-Source Voltage (V_DS): 60V
- Maximum Gate-Source Voltage (V_GS): ±20V
- Continuous Drain Current (I_D): 9A (at 25°C)
- Pulsed Drain Current (I_DM): 30A
- On-Resistance (R_DS(on)):
- 0.15Ω (typical at V_GS = 10V)
- Gate Threshold Voltage (V_GS(th)):
- 2V to 4V (typical)
- Total Gate Charge (Q_g):
- 35 nC (typical at V_GS = 10V)
- Maximum Power Dissipation (P_D):
- 45W (at 25°C)
- Operating Temperature Range:
- -55°C to +150°C
- Thermal Resistance (RθJC):
- 3°C/W (junction to case)
- Package Type: TO-220

## Functional Description

The NTE 2N6609 operates by using voltage to control the flow of current between the drain and source terminals. In N-channel MOSFETs, applying a positive voltage to the gate allows current to flow from the drain to the source. The 2N6609 is designed for efficient switching and amplification, making it suitable for applications where rapid response and minimal power loss are essential.

The low on-resistance (R_DS(on)) of the 2N6609 ensures that when the device is turned on, the voltage drop across the MOSFET is minimized, which reduces power losses and enhances thermal performance. The ability to handle high pulse currents allows it to be used in applications where short bursts of current are required, such as in motor drives or inrush current limiting.

## Applications

1. Motor Control: Suitable for controlling DC motors in robotics, industrial machinery, and consumer appliances.

2. Power Supplies: Ideal for use in switching power supplies where efficient power conversion is required.

3. Lighting Control: Can be employed in dimmer switches and LED drivers for efficient lighting solutions.

4. Switching Regulators: Used in DC-DC converters for efficient voltage regulation in various electronic devices.

5. General-Purpose Switching: Excellent for applications requiring rapid switching of loads, such as in relay drivers and solenoid controls.

## Conclusion

The NTE 2N6609 N-channel MOSFET is a robust and versatile component suitable for a wide range of high-speed switching applications. With its high voltage and current ratings, low on-resistance, and fast switching capabilities, it provides reliable performance for power management in various electronic systems. For designers and engineers, the 2N6609 offers an efficient solution for applications that demand high reliability and efficiency. More information, including datasheets and application notes, can be found on the NTE Electronics official website.
2N6609 Compare Parts
  • 2N6609 vs 2N697A PBFREE
  • 2N6609 vs 2N697
  • 2N6609 vs 2N696
  • 2N6609 vs 2N6773
  • 2N6609 vs 2N6772
  • 2N6609 vs 2N6771
  • 2N6609 vs 2N6752
  • 2N6609 vs 2N6751
  • 2N6609 vs 2N6739
  • 2N6609 vs 2N6730
  • 2N6609 vs 2N6728
  • 2N6609 vs 2N6727
  • 2N6609 vs 2N6725
  • 2N6609 vs 2N6718-BP
  • 2N6609 vs 2N6718-AP
  • 2N6609 vs 2N6715
  • 2N6609 vs 2N6714
  • 2N6609 vs 2N6678
  • 2N6609 vs 2N6677
  • 2N6609 vs 2N6676
  • 2N6609 vs 2N6675
  • 2N6609 vs 2N6674
  • 2N6609 vs 2N6673
  • 2N6609 vs 2N6672
  • 2N6609 vs 2N6671
  • 2N6609 vs 2N6668 TIN/LEAD
  • 2N6609 vs 2N6668
  • 2N6609 vs 2N6668
  • 2N6609 vs 2N6667G
  • 2N6609 vs 2N6667
  • 2N6609 vs 2N6667
  • 2N6609 vs 2N6666
  • 2N6609 vs 2N6650
  • 2N6609 vs 2N6649
  • 2N6609 vs 2N6648
  • 2N6609 vs 2N6648
  • 2N6609 vs 2N6609 PBFREE
  • 2N6609 vs 2N657S
  • 2N6609 vs 2N656S
  • 2N6609 vs 2N6547
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend