BC238CBU
BC238CBU
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC238CBU Datasheet
History Price: Obsolete
In Stock: 5200
BC238CBU Specification
Specification
Part No
BC238CBU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
380 @ 2mA, 5V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
BC238CBU PDF Datasheet
BC238CBU Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC238CBU Compare Parts
  • BC238CBU vs BC239CG
  • BC238CBU vs BC239CBU
  • BC238CBU vs BC239C
  • BC238CBU vs BC239BTA
  • BC238CBU vs BC239BTA
  • BC238CBU vs BC239BBU
  • BC238CBU vs BC239BBU
  • BC238CBU vs BC239ATA
  • BC238CBU vs BC239ABU
  • BC238CBU vs BC239ABU
  • BC238CBU vs BC238_J35Z
  • BC238CBU vs BC238TFR
  • BC238CBU vs BC238TF
  • BC238CBU vs BC238TAR
  • BC238CBU vs BC238CTA
  • BC238CBU vs BC238BU
  • BC238CBU vs BC238BTA
  • BC238CBU vs BC238BRL1
  • BC238CBU vs BC238BBU
  • BC238CBU vs BC238A_J35Z
  • BC238CBU vs BC238ATFR
  • BC238CBU vs BC238ATF
  • BC238CBU vs BC238ATA
  • BC238CBU vs BC238ABU
  • BC238CBU vs BC238A
  • BC238CBU vs BC238A
  • BC238CBU vs BC238
  • BC238CBU vs BC237_J35Z
  • BC238CBU vs BC237TFR
  • BC238CBU vs BC237TF
  • BC238CBU vs BC237G
  • BC238CBU vs BC237CTA
  • BC238CBU vs BC237CG
  • BC238CBU vs BC237CBU
  • BC238CBU vs BC237C-AP
  • BC238CBU vs BC237C
  • BC238CBU vs BC237B_S00Z
  • BC238CBU vs BC237B_J35Z
  • BC238CBU vs BC237BZL1G
  • BC238CBU vs BC237BZL1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.