D45H11
D45H11
Active
Description:  TRANS PNP 80V 10A TO220
Manufacturer:  STMicroelectronics
Datasheet:   D45H11 Datasheet
History Price: $1.32000
In Stock: 5200
D45H11 Specification
Specification
Part No
D45H11
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 8A
Current - Collector Cutoff (Max)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 4A, 1V
Power - Max
50 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
D45H11 PDF Datasheet
D45H11 Related Parts
D45C11
D45C11
Fairchild Semiconductor
TRANS PNP 80V 4A TO220-3
D45C11
D45C11
onsemi
TRANS PNP 80V 4A TO220-3
D45C12
D45C12
onsemi
TRANS PNP 80V 4A TO220
D45C12G
D45C12G
onsemi
TRANS PNP 80V 4A TO220
D45C8
D45C8
onsemi
TRANS PNP 60V 4A TO220-3
D45H11FP
D45H11FP
STMicroelectronics
TRANS PNP 80V 10A TO220FP
D45H11G
D45H11G
onsemi
TRANS PNP 80V 10A TO220
D45H2A
D45H2A
Fairchild Semiconductor
TRANS PNP 30V 8A TO220-3
D45H2A
D45H2A
onsemi
TRANS PNP 30V 8A TO220-3
D45H5
D45H5
STMicroelectronics
TRANS PNP 45V 10A TO220
D45H8
D45H8
Fairchild Semiconductor
TRANS PNP 60V 10A TO220-3
D45H8
D45H8
onsemi
TRANS PNP 60V 10A TO220
D45H11 Description
The ON Semiconductor D45H11 is a high-performance N-channel MOSFET designed for a variety of applications, including power management, motor control, and switching applications. This device is known for its low on-resistance, high-speed switching capabilities, and robust thermal performance, making it suitable for demanding environments. Below is a detailed overview of the D45H11, including its specifications and parameters.

## Overview

The D45H11 is part of ON Semiconductor%27s extensive portfolio of MOSFETs, which are widely used in both consumer and industrial applications. This particular MOSFET is designed to handle high voltages and currents, making it ideal for applications that require efficient power conversion and control.

## Key Features

1. N-Channel MOSFET: The D45H11 is an N-channel device, which means it is suitable for low-side switching applications where the load is connected to the ground.

2. Low On-Resistance (RDS(on)): One of the standout features of the D45H11 is its low on-resistance, which minimizes conduction losses and improves overall efficiency. This is particularly important in power applications where heat generation can be a concern.

3. High Voltage Rating: The D45H11 can handle a maximum drain-source voltage (VDS) of 45V, making it suitable for a wide range of applications.

4. High Current Capability: The device is rated for a continuous drain current (ID) of up to 30A, allowing it to handle significant loads without overheating.

5. Fast Switching Speed: The D45H11 is designed for high-speed switching, which is essential for applications such as pulse-width modulation (PWM) and other fast-switching circuits.

6. Thermal Performance: The MOSFET features a robust thermal design, with a maximum junction temperature (TJ) of 150°C, ensuring reliable operation under high-temperature conditions.

7. Package Options: The D45H11 is available in various package types, including TO-220 and DPAK, providing flexibility for different design requirements.

## Specifications

- Device Type: N-channel MOSFET
- Maximum Drain-Source Voltage (VDS): 45V
- Continuous Drain Current (ID): 30A (at 25°C)
- Pulsed Drain Current (IDM): 60A
- Gate-Source Voltage (VGS): ±20V
- On-Resistance (RDS(on)):
- 0.025Ω (at VGS = 10V)
- 0.035Ω (at VGS = 4.5V)
- Total Gate Charge (QG): 40 nC (typical)
- Input Capacitance (CISS): 1500 pF (typical)
- Output Capacitance (COSS): 200 pF (typical)
- Reverse Transfer Capacitance (CRSS): 50 pF (typical)
- Thermal Resistance, Junction-to-Case (RθJC): 3°C/W (typical)
- Thermal Resistance, Junction-to-Ambient (RθJA): 62°C/W (typical)
- Maximum Junction Temperature (TJ): 150°C
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-220, DPAK, or similar

## Applications

The D45H11 is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in DC-DC converters and power management systems to efficiently switch power.
- Motor Control: Ideal for driving motors in various applications, including robotics and industrial automation.
- Lighting Control: Employed in LED drivers and other lighting control circuits.
- Switching Regulators: Utilized in switching power supplies for efficient voltage regulation.
- Consumer Electronics: Found in various consumer devices requiring efficient power management.

## Conclusion

The ON Semiconductor D45H11 is a versatile and efficient N-channel MOSFET that meets the demands of modern power management and control applications. With its low on-resistance, high current capability, and robust thermal performance, it provides a reliable solution for engineers looking to enhance the performance of their designs. For more detailed information, including application notes and design resources, it is recommended to refer to the official ON Semiconductor documentation and datasheets.
D45H11 Compare Parts
  • D45H11 vs D45VH10
  • D45H11 vs D45H8G
  • D45H11 vs D45H8
  • D45H11 vs D45H8
  • D45H11 vs D45H8
  • D45H11 vs D45H8
  • D45H11 vs D45H5
  • D45H11 vs D45H2A
  • D45H11 vs D45H2A
  • D45H11 vs D45H11G
  • D45H11 vs D45H11FP
  • D45H11 vs D45C8
  • D45H11 vs D45C12G
  • D45H11 vs D45C12
  • D45H11 vs D45C11
  • D45H11 vs D45C11
  • D45H11 vs D45VM4
  • D45H11 vs D45H4
  • D45H11 vs D45D6
  • D45H11 vs D45D5
  • D45H11 vs D45D4
  • D45H11 vs D45D3
  • D45H11 vs D45D2
  • D45H11 vs D45C9
  • D45H11 vs D45C9
  • D45H11 vs D45C8
  • D45H11 vs D45C7
  • D45H11 vs D45C6
  • D45H11 vs D45C5
  • D45H11 vs D45C4
  • D45H11 vs D45C4
  • D45H11 vs D45C3
  • D45H11 vs D45C2
  • D45H11 vs D45C12
  • D45H11 vs D45C11
  • D45H11 vs D45C1
  • D45H11 vs D45C1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.